Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Maxim Integrated MAX455EPP+
MAX455EPP+
Obsolete
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP MPLEX AMP 20DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX455EPP+ Datasheet
History Price: Obsolete
In Stock: 23600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX455EPP+ Specification
Specification
Part No
MAX455EPP+
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
8:1 Multiplexer-Amplifier
Output Type
-
Number of Circuits
1
-3db Bandwidth
50 MHz
Slew Rate
300V/μs
Current - Supply
25 mA
Current - Output / Channel
20 mA
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
MAX455EPP+ PDF Datasheet
MAX455EPP+ Datasheet
Click and Download: MAX455EPP+ Datasheet
MAX455EPP+ Related Parts
MAX1886EZK
Maxim Integrated
HIGH-CURRENT VCOM DRIVE BUFFER
MAX1886EZK+T
Maxim Integrated
IC AMP TFT-LCD TSOT23-5
MAX2547ELM+
Maxim Integrated
VIDEO AMPLIFIERS RF RECEIVER
MAX2548ELM+T
Maxim Integrated
VIDEO AMPLIFIERS QUAD-BAND TDD-W
MAX2557AELM+
Maxim Integrated
VIDEO AMPLIFIERS FEMTO WCDMA BAN
MAX2557AELM+T
Maxim Integrated
VIDEO AMPLIFIERS FEMTO WCDMA BAN
MAX2557ELM+
Maxim Integrated
VIDEO AMPLIFIERS FEMTO WCDMA BAN
MAX2557ELM+T
Maxim Integrated
VIDEO AMPLIFIERS FEMTO WCDMA BAN
MAX3510EEP
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
MAX3510EEP-T
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
MAX4023EEE+
Maxim Integrated
IC AMP MPLEX AMP 16QSOP
MAX4023EEE+T
Maxim Integrated
IC AMP MPLEX AMP 16QSOP
MAX455EPP+ Compare Parts
MAX455EPP+ vs MAX9694ETJ+
MAX455EPP+ vs MAX9658AEE+T
MAX455EPP+ vs MAX9658AEE+
MAX455EPP+ vs MAX9657AEE+T
MAX455EPP+ vs MAX9657AEE+
MAX455EPP+ vs MAX9654AUB+T
MAX455EPP+ vs MAX9654AUB+
MAX455EPP+ vs MAX9653AUB+T
MAX455EPP+ vs MAX9653AUB+
MAX455EPP+ vs MAX9652ASA+T
MAX455EPP+ vs MAX9652ASA+
MAX455EPP+ vs MAX9651AUA+T
MAX455EPP+ vs MAX9651AUA+
MAX455EPP+ vs MAX9650AZK/V+T
MAX455EPP+ vs MAX9650AZK+T
MAX455EPP+ vs MAX9650AZK+
MAX455EPP+ vs MAX9650AUA+T
MAX455EPP+ vs MAX9650AUA+
MAX455EPP+ vs MAX9650ATA+TC93
MAX455EPP+ vs MAX9650ATA+T
MAX455EPP+ vs MAX9650ATA+
MAX455EPP+ vs MAX9591ETU+T
MAX455EPP+ vs MAX9591ETU+
MAX455EPP+ vs MAX9590ETU+T
MAX455EPP+ vs MAX9590ETU+
MAX455EPP+ vs MAX9589AUB+T
MAX455EPP+ vs MAX9589AUB+
MAX455EPP+ vs MAX9588AUA+T
MAX455EPP+ vs MAX9588AUA+
MAX455EPP+ vs MAX9587AZT+T
MAX455EPP+ vs MAX9587AZT+
MAX455EPP+ vs MAX9586AZK+T
MAX455EPP+ vs MAX9586AZK+
MAX455EPP+ vs MAX9585AUB+T
MAX455EPP+ vs MAX9585AUB+
MAX455EPP+ vs MAX9584AUA+T
MAX455EPP+ vs MAX9584AUA+
MAX455EPP+ vs MAX9583AZT+T
MAX455EPP+ vs MAX9583AZT+
MAX455EPP+ vs MAX9552EUD+T
Customer Reviews
4.95 out of 5.00 stars from 186 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend