Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Maxim Integrated MAX441EWP
MAX441EWP
Active
Linear - Amplifiers - Video Amps and Modules
Description:
HIGH-SPEED VIDEO MUX/AMPLIFIER
Manufacturer:
Maxim Integrated
Datasheet:
MAX441EWP Datasheet
History Price: $12.88000
In Stock: 26030
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX441EWP Specification
Specification
Part No
MAX441EWP
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
General Purpose
Output Type
-
Number of Circuits
4
-3db Bandwidth
160 MHz
Slew Rate
370V/μs
Current - Supply
40 mA
Current - Output / Channel
-
Voltage - Supply, Single/Dual (?
?.75V ~ 5.25V
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
MAX441EWP PDF Datasheet
MAX441EWP Datasheet
Click and Download: MAX441EWP Datasheet
MAX441EWP Related Parts
MAX1886EZK
Maxim Integrated
HIGH-CURRENT VCOM DRIVE BUFFER
MAX1886EZK+T
Maxim Integrated
IC AMP TFT-LCD TSOT23-5
MAX2547ELM+
Maxim Integrated
VIDEO AMPLIFIERS RF RECEIVER
MAX2548ELM+T
Maxim Integrated
VIDEO AMPLIFIERS QUAD-BAND TDD-W
MAX2557AELM+
Maxim Integrated
VIDEO AMPLIFIERS FEMTO WCDMA BAN
MAX2557AELM+T
Maxim Integrated
VIDEO AMPLIFIERS FEMTO WCDMA BAN
MAX2557ELM+
Maxim Integrated
VIDEO AMPLIFIERS FEMTO WCDMA BAN
MAX2557ELM+T
Maxim Integrated
VIDEO AMPLIFIERS FEMTO WCDMA BAN
MAX3510EEP
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
MAX3510EEP-T
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
MAX4023EEE+
Maxim Integrated
IC AMP MPLEX AMP 16QSOP
MAX4023EEE+T
Maxim Integrated
IC AMP MPLEX AMP 16QSOP
MAX441EWP Compare Parts
MAX441EWP vs MAX9694ETJ+
MAX441EWP vs MAX9658AEE+T
MAX441EWP vs MAX9658AEE+
MAX441EWP vs MAX9657AEE+T
MAX441EWP vs MAX9657AEE+
MAX441EWP vs MAX9654AUB+T
MAX441EWP vs MAX9654AUB+
MAX441EWP vs MAX9653AUB+T
MAX441EWP vs MAX9653AUB+
MAX441EWP vs MAX9652ASA+T
MAX441EWP vs MAX9652ASA+
MAX441EWP vs MAX9651AUA+T
MAX441EWP vs MAX9651AUA+
MAX441EWP vs MAX9650AZK/V+T
MAX441EWP vs MAX9650AZK+T
MAX441EWP vs MAX9650AZK+
MAX441EWP vs MAX9650AUA+T
MAX441EWP vs MAX9650AUA+
MAX441EWP vs MAX9650ATA+TC93
MAX441EWP vs MAX9650ATA+T
MAX441EWP vs MAX9650ATA+
MAX441EWP vs MAX9591ETU+T
MAX441EWP vs MAX9591ETU+
MAX441EWP vs MAX9590ETU+T
MAX441EWP vs MAX9590ETU+
MAX441EWP vs MAX9589AUB+T
MAX441EWP vs MAX9589AUB+
MAX441EWP vs MAX9588AUA+T
MAX441EWP vs MAX9588AUA+
MAX441EWP vs MAX9587AZT+T
MAX441EWP vs MAX9587AZT+
MAX441EWP vs MAX9586AZK+T
MAX441EWP vs MAX9586AZK+
MAX441EWP vs MAX9585AUB+T
MAX441EWP vs MAX9585AUB+
MAX441EWP vs MAX9584AUA+T
MAX441EWP vs MAX9584AUA+
MAX441EWP vs MAX9583AZT+T
MAX441EWP vs MAX9583AZT+
MAX441EWP vs MAX9552EUD+T
Customer Reviews
4.95 out of 5.00 stars from 113 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend