Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Maxim Integrated MAX407EPA
MAX407EPA
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX407EPA Datasheet
History Price: $6.87000
In Stock: 22560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX407EPA Specification
Specification
Part No
MAX407EPA
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
0.005V/μs
Gain Bandwidth Product
8 kHz
-3db Bandwidth
-
Current - Input Bias
0.1 pA
Voltage - Input Offset
1 mV
Current - Supply
1μA (x2 Channels)
Current - Output / Channel
600 μA
Voltage - Supply Span (Min)
2.5 V
Voltage - Supply Span (Max)
10 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
MAX407EPA PDF Datasheet
MAX407EPA Datasheet
Click and Download: MAX407EPA Datasheet
MAX407EPA Related Parts
MAX2264EUE
Maxim Integrated
IC AMP 2.7V CELLBAND 16-TSSOP
MAX2470EUT
Maxim Integrated
IC BUFFER 1 CIRCUIT SOT23-6
MAX2470EUT+
Maxim Integrated
IC BUFFER 1 CIRCUIT SOT23-6
MAX2470EUT+T
Maxim Integrated
IC BUFFER 1 CIRCUIT SOT6
MAX2470EUT+TG035
Maxim Integrated
IC BUFFER 1 CIRCUIT SOT6
MAX2470EUT-T
Maxim Integrated
IC BUFFER 1 CIRCUIT SOT6
MAX2471EUT
Maxim Integrated
IC BUFFER 1 CIRCUIT SOT23-6
MAX2471EUT+
Maxim Integrated
IC BUFFER 1 CIRCUIT SOT6
MAX2471EUT+T
Maxim Integrated
IC BUFFER 1 CIRCUIT SOT6
MAX2471EUT+TG24
Maxim Integrated
IC BUFFER 1 CIRCUIT SOT6
MAX2471EUT-T
Maxim Integrated
IC BUFFER 1 CIRCUIT SOT6
MAX2472EUT
Maxim Integrated
IC BUFFER 1 CIRCUIT SOT23-6
MAX407EPA Compare Parts
MAX407EPA vs MAX9945AUA+
MAX407EPA vs MAX9945ATT+T
MAX407EPA vs MAX9944ATA+T
MAX407EPA vs MAX9944ASA+T
MAX407EPA vs MAX9944ASA+
MAX407EPA vs MAX9943AUA+T
MAX407EPA vs MAX9943AUA+
MAX407EPA vs MAX9943ATT+T
MAX407EPA vs MAX9939AUB/V+T
MAX407EPA vs MAX9939AUB/V+
MAX407EPA vs MAX9939AUB/GG8
MAX407EPA vs MAX9939AUB+T
MAX407EPA vs MAX9939AUB+
MAX407EPA vs MAX9938WEUK+T
MAX407EPA vs MAX9938WEBS+TG45
MAX407EPA vs MAX9938WEBS+T
MAX407EPA vs MAX9938TEUK+T
MAX407EPA vs MAX9938TEBS+TG45
MAX407EPA vs MAX9938TEBS+T
MAX407EPA vs MAX9938HEUK+T
MAX407EPA vs MAX9938HEBS+TG45
MAX407EPA vs MAX9938HEBS+T
MAX407EPA vs MAX9938FEUK+T
MAX407EPA vs MAX9938FELT+TG7
MAX407EPA vs MAX9938FELT+T
MAX407EPA vs MAX9938FEBS+TG45
MAX407EPA vs MAX9938FEBS+T
MAX407EPA vs MAX9937AXK+T
MAX407EPA vs MAX9934TAUA+T
MAX407EPA vs MAX9934TAUA+
MAX407EPA vs MAX9934TART+T
MAX407EPA vs MAX9934TALT+T
MAX407EPA vs MAX9934FAUA+T
MAX407EPA vs MAX9934FAUA+
MAX407EPA vs MAX9934FART+T
MAX407EPA vs MAX9934FALT+T
MAX407EPA vs MAX9929FAUA+T
MAX407EPA vs MAX9929FAUA+
MAX407EPA vs MAX9929FABT+TG45
MAX407EPA vs MAX9929FABT+T
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!