☰
MAX4032EXT+
MAX4032EXT+
Obsolete
Description:  IC OP AMP R-R SC70
Manufacturer:  Maxim Integrated
Datasheet:   MAX4032EXT+ Datasheet
History Price: Obsolete
In Stock: 40320
MAX4032EXT+ Specification
Specification
Part No
MAX4032EXT+
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Buffer
Output Type
-
Number of Circuits
1
-3db Bandwidth
55 MHz
Slew Rate
275V/μs
Current - Supply
6.5 mA
Current - Output / Channel
85 mA
Voltage - Supply, Single/Dual (?
4.5V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
Supplier Device Package
SC-70-6
MAX4032EXT+ Related Parts
MAX1886EZK
MAX1886EZK
Maxim Integrated
HIGH-CURRENT VCOM DRIVE BUFFER
MAX1886EZK+T
MAX1886EZK+T
Maxim Integrated
IC AMP TFT-LCD TSOT23-5
MAX2547ELM+
MAX2547ELM+
Maxim Integrated
VIDEO AMPLIFIERS RF RECEIVER
MAX2548ELM+T
MAX2548ELM+T
Maxim Integrated
VIDEO AMPLIFIERS QUAD-BAND TDD-W
MAX2557AELM+
MAX2557AELM+
Maxim Integrated
VIDEO AMPLIFIERS FEMTO WCDMA BAN
MAX2557AELM+T
MAX2557AELM+T
Maxim Integrated
VIDEO AMPLIFIERS FEMTO WCDMA BAN
MAX2557ELM+
MAX2557ELM+
Maxim Integrated
VIDEO AMPLIFIERS FEMTO WCDMA BAN
MAX2557ELM+T
MAX2557ELM+T
Maxim Integrated
VIDEO AMPLIFIERS FEMTO WCDMA BAN
MAX3510EEP
MAX3510EEP
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
MAX3510EEP-T
MAX3510EEP-T
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
MAX4023EEE+
MAX4023EEE+
Maxim Integrated
IC AMP MPLEX AMP 16QSOP
MAX4023EEE+T
MAX4023EEE+T
Maxim Integrated
IC AMP MPLEX AMP 16QSOP
MAX4032EXT+ Compare Parts
  • MAX4032EXT+ vs MAX9694ETJ+
  • MAX4032EXT+ vs MAX9658AEE+T
  • MAX4032EXT+ vs MAX9658AEE+
  • MAX4032EXT+ vs MAX9657AEE+T
  • MAX4032EXT+ vs MAX9657AEE+
  • MAX4032EXT+ vs MAX9654AUB+T
  • MAX4032EXT+ vs MAX9654AUB+
  • MAX4032EXT+ vs MAX9653AUB+T
  • MAX4032EXT+ vs MAX9653AUB+
  • MAX4032EXT+ vs MAX9652ASA+T
  • MAX4032EXT+ vs MAX9652ASA+
  • MAX4032EXT+ vs MAX9651AUA+T
  • MAX4032EXT+ vs MAX9651AUA+
  • MAX4032EXT+ vs MAX9650AZK/V+T
  • MAX4032EXT+ vs MAX9650AZK+T
  • MAX4032EXT+ vs MAX9650AZK+
  • MAX4032EXT+ vs MAX9650AUA+T
  • MAX4032EXT+ vs MAX9650AUA+
  • MAX4032EXT+ vs MAX9650ATA+TC93
  • MAX4032EXT+ vs MAX9650ATA+T
  • MAX4032EXT+ vs MAX9650ATA+
  • MAX4032EXT+ vs MAX9591ETU+T
  • MAX4032EXT+ vs MAX9591ETU+
  • MAX4032EXT+ vs MAX9590ETU+T
  • MAX4032EXT+ vs MAX9590ETU+
  • MAX4032EXT+ vs MAX9589AUB+T
  • MAX4032EXT+ vs MAX9589AUB+
  • MAX4032EXT+ vs MAX9588AUA+T
  • MAX4032EXT+ vs MAX9588AUA+
  • MAX4032EXT+ vs MAX9587AZT+T
  • MAX4032EXT+ vs MAX9587AZT+
  • MAX4032EXT+ vs MAX9586AZK+T
  • MAX4032EXT+ vs MAX9586AZK+
  • MAX4032EXT+ vs MAX9585AUB+T
  • MAX4032EXT+ vs MAX9585AUB+
  • MAX4032EXT+ vs MAX9584AUA+T
  • MAX4032EXT+ vs MAX9584AUA+
  • MAX4032EXT+ vs MAX9583AZT+T
  • MAX4032EXT+ vs MAX9583AZT+
  • MAX4032EXT+ vs MAX9552EUD+T
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend