☰
MAX384CWN
MAX384CWN
Obsolete
Description:  IC MULTIPLEXER 4 X 1:1 18SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX384CWN Datasheet
History Price: $6.72000
In Stock: 12560
MAX384CWN Specification
Specification
Part No
MAX384CWN
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multiplexer
Circuit
4 x 1:1
Independent Circuits
2
Current - Output High, Low
-
Voltage Supply Source
Dual Supply
Voltage - Supply
?V ~ 18V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
18-SOIC
MAX384CWN PDF Datasheet
MAX384CWN Related Parts
MAX1451CAP
MAX1451CAP
Maxim Integrated
USB 2.0 HI-SPEED AND AUDIO SWITC
MAX1617DBR2
MAX1617DBR2
onsemi
SERIAL SWITCH/DIGITAL SENSOR
MAX3781UCM-D
MAX3781UCM-D
Maxim Integrated
MAX3781 2.75GBPS DUAL MUX/BUFFER
MAX3831UCB-D
MAX3831UCB-D
Maxim Integrated
4-CH INTERCONNECT MUX/DEMUX
MAX3832UCB
MAX3832UCB
Maxim Integrated
4-CH INTERCONNECT MUX/DEMUX
MAX384CPN
MAX384CPN
Maxim Integrated
IC MULTIPLEXER 4 X 1:1 18DIP
MAX384CPN+
MAX384CPN+
Maxim Integrated
IC MULTIPLEXER 4 X 1:1 18DIP
MAX384CWN+
MAX384CWN+
Maxim Integrated
IC MULTIPLEXER 4 X 1:1 18SOIC
MAX384CWN+T
MAX384CWN+T
Maxim Integrated
IC MULTIPLEXER 4 X 1:1 18SOIC
MAX384EPN
MAX384EPN
Maxim Integrated
IC MULTIPLEXER 4 X 1:1 18DIP
MAX384EWN
MAX384EWN
Maxim Integrated
IC MULTIPLEXER 4 X 1:1 18SOIC
MAX384EWN+
MAX384EWN+
Maxim Integrated
IC MULTIPLEXER 4 X 1:1 18SOIC
MAX384CWN Compare Parts
  • MAX384CWN vs MAX9675ECQ+
  • MAX384CWN vs MAX9396EHJ+
  • MAX384CWN vs MAX9395EHJ
  • MAX384CWN vs MAX9391EHJ
  • MAX384CWN vs MAX9390EHJ+T
  • MAX384CWN vs MAX9390EHJ+
  • MAX384CWN vs MAX9389EHJ+T
  • MAX384CWN vs MAX9389EHJ+
  • MAX384CWN vs MAX9388EUP+T
  • MAX384CWN vs MAX9388EUP+
  • MAX384CWN vs MAX9387EUG+T
  • MAX384CWN vs MAX9387EUG+
  • MAX384CWN vs MAX9386EUP+T
  • MAX384CWN vs MAX9386EUP+
  • MAX384CWN vs MAX9384EWP
  • MAX384CWN vs MAX9380ESA
  • MAX384CWN vs MAX9152EUE+T
  • MAX384CWN vs MAX9152EUE+
  • MAX384CWN vs MAX9152EUE
  • MAX384CWN vs MAX9152ESE+T
  • MAX384CWN vs MAX9152ESE+
  • MAX384CWN vs MAX9152ESE
  • MAX384CWN vs MAX4958ETB+T
  • MAX384CWN vs MAX4958ETB+
  • MAX384CWN vs MAX4947ETG
  • MAX384CWN vs MAX4746HELB+
  • MAX384CWN vs MAX4730EXT
  • MAX384CWN vs MAX4719EBC
  • MAX384CWN vs MAX4718EBC
  • MAX384CWN vs MAX4644EUT
  • MAX384CWN vs MAX4634EUB-TG068
  • MAX384CWN vs MAX4634ETB-TG104
  • MAX384CWN vs MAX456CQH+
  • MAX384CWN vs MAX4524EUB-TG068
  • MAX384CWN vs MAX4521ESE-T
  • MAX384CWN vs MAX4520EUT
  • MAX384CWN vs MAX384EWN+
  • MAX384CWN vs MAX384EWN
  • MAX384CWN vs MAX384EPN
  • MAX384CWN vs MAX384CWN+T
  • Customer Reviews
    4.95 out of 5.00 stars from 173 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)