☰
MAX3770CEE
MAX3770CEE
Active
Description:  FIBRE CH REPEATER
Manufacturer:  Maxim Integrated
Datasheet:   MAX3770CEE Datasheet
History Price: $1.07000
In Stock: 27610
MAX3770CEE Specification
Specification
Part No
MAX3770CEE
Category
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buffer, ReDriver
Applications
-
Input
CML
Output
CML
Data Rate (Max)
2.125Gbps
Number of Channels
1
Delay Time
1ns
Signal Conditioning
-
Capacitance - Input
-
Voltage - Supply
3V ~ 3.6V
Current - Supply
81mA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
MAX3770CEE PDF Datasheet
MAX3770CEE Related Parts
MAX14950ACTL+
MAX14950ACTL+
Maxim Integrated
IC REDRIVER PCIE 4CH 40TQFN
MAX14950ACTL+T
MAX14950ACTL+T
Maxim Integrated
IC REDRIVER PCIE 4CH 40TQFN
MAX14950CTO+
MAX14950CTO+
Maxim Integrated
IC REDRIVER PCIE 4CH 42TQFN
MAX14950CTO+T
MAX14950CTO+T
Maxim Integrated
IC REDRIVER PCIE 4CH 42TQFN
MAX14954ETO+
MAX14954ETO+
Maxim Integrated
IC REDRIVER PCIE 4CH 42TQFN
MAX14954ETO+T
MAX14954ETO+T
Maxim Integrated
IC REDRIVER PCIE 4CH 42TQFN
MAX14955ETL+
MAX14955ETL+
Maxim Integrated
IC REDRIVER PCIE 1CH 40TQFN
MAX14955ETL+T
MAX14955ETL+T
Maxim Integrated
IC REDRIVER PCIE 1CH 40TQFN
MAX14970ETP+
MAX14970ETP+
Maxim Integrated
IC REDRIVER ESATA 2CH 20TQFN
MAX14970ETP+T
MAX14970ETP+T
Maxim Integrated
IC REDRIVER ESATA 2CH 20TQFN
MAX14972CTG+
MAX14972CTG+
Maxim Integrated
DUAL USB 3.0 EQUALIZER/REDRIVER
MAX14972CTG+T
MAX14972CTG+T
Maxim Integrated
DUAL USB 3.0 EQUALIZER/REDRIVER
MAX3770CEE Compare Parts
  • MAX3770CEE vs MAX9180EXT+T
  • MAX3770CEE vs MAX9175EUB+T
  • MAX3770CEE vs MAX9175EUB+
  • MAX3770CEE vs MAX9174EUB+T
  • MAX3770CEE vs MAX9174EUB+
  • MAX3770CEE vs MAX9170ESE
  • MAX3770CEE vs MAX9169EUE
  • MAX3770CEE vs MAX9169ESE
  • MAX3770CEE vs MAX9154EUI
  • MAX3770CEE vs MAX9153EUI+T
  • MAX3770CEE vs MAX9153EUI+
  • MAX3770CEE vs MAX9153EUI
  • MAX3770CEE vs MAX9150EUI+T
  • MAX3770CEE vs MAX9150EUI+
  • MAX3770CEE vs MAX9150EUI
  • MAX3770CEE vs MAX9150EAI
  • MAX3770CEE vs MAX72463B#W
  • MAX3770CEE vs MAX4969CTO+T
  • MAX3770CEE vs MAX4969CTO+
  • MAX3770CEE vs MAX4952CTO+T
  • MAX3770CEE vs MAX4952CTO+
  • MAX3770CEE vs MAX4952BCTP+T
  • MAX3770CEE vs MAX4952BCTP+
  • MAX3770CEE vs MAX4952ACTI+T
  • MAX3770CEE vs MAX4952ACTI+
  • MAX3770CEE vs MAX4951CTP+TGH7
  • MAX3770CEE vs MAX4951CTP+T
  • MAX3770CEE vs MAX4951CTP+
  • MAX3770CEE vs MAX4951CCTP+T
  • MAX3770CEE vs MAX4951CCTP+
  • MAX3770CEE vs MAX4951BECTP+TGH7
  • MAX3770CEE vs MAX4951BECTP+T
  • MAX3770CEE vs MAX4951BECTP+GH7
  • MAX3770CEE vs MAX4951BECTP+
  • MAX3770CEE vs MAX4951AECTP+T
  • MAX3770CEE vs MAX4951AECTP+
  • MAX3770CEE vs MAX4950CTO+T
  • MAX3770CEE vs MAX4950CTO+
  • MAX3770CEE vs MAX4950ACTX+T
  • MAX3770CEE vs MAX4950ACTX+
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend