☰
MAX349CWN
MAX349CWN
Obsolete
Description:  IC MUX 8:1 100OHM 18SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX349CWN Datasheet
History Price: Obsolete
In Stock: 46965
MAX349CWN Specification
Specification
Part No
MAX349CWN
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
-
Multiplexer/Demultiplexer Circuit
8:1
Number of Circuits
1
On-State Resistance (Max)
100Ohm
Channel-to-Channel Matching (ΔRon)
16Ohm (Max)
Voltage - Supply, Single (V-)
2.7V ~ 16V
Voltage - Supply, Dual (V?
?.7V ~ 8V
Switch Time (Ton, Toff) (Max)
275ns, 150ns
-3db Bandwidth
-
Charge Injection
1pC
Channel Capacitance (CS(off), CD(off))
2pF, 2pF
Current - Leakage (IS(off)) (Max)
100pA
Crosstalk
-90dB @ 100kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
18-SOIC
MAX349CWN PDF Datasheet
MAX349CWN Related Parts
MAX14504EWC+T
MAX14504EWC+T
Maxim Integrated
IC SWITCH SPDT X 2 500MOHM 12WLP
MAX14505AEWC+T
MAX14505AEWC+T
Maxim Integrated
IC SWITCH SPDT X 2 500MOHM 12WLP
MAX14505EWC+T
MAX14505EWC+T
Maxim Integrated
IC SWITCH SPDT X 2 500MOHM 12WLP
MAX14550AEETB+
MAX14550AEETB+
Maxim Integrated
IC ANLG SW USB HOST ID TDFN
MAX14550AEETB+T
MAX14550AEETB+T
Maxim Integrated
IC INTEGRATED CIRCUIT
MAX14566ETA+T
MAX14566ETA+T
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN
MAX14583EEWE+T
MAX14583EEWE+T
Maxim Integrated
IC MUX 8:2 16WLP
MAX14589EEWL+T
MAX14589EEWL+T
Maxim Integrated
IC SWITCH DPDT X 1 380MOHM 9WLP
MAX14589EEWL+TG2B
MAX14589EEWL+TG2B
Maxim Integrated
IC SWITCH DPDT X 1 380MOHM 9WLP
MAX14594EEWL+T
MAX14594EEWL+T
Maxim Integrated
IC SWITCH DPDT X 1 380MOHM 9WLP
MAX14661ETI+
MAX14661ETI+
Maxim Integrated
IC MUX 16:2 8OHM 28TQFN
MAX14661ETI+T
MAX14661ETI+T
Maxim Integrated
IC MUX 16:2 8OHM 28TQFN
MAX349CWN Compare Parts
  • MAX349CWN vs MAX4996LETG+
  • MAX349CWN vs MAX4996ETG+T
  • MAX349CWN vs MAX4996ETG+
  • MAX349CWN vs MAX4993EVB+T
  • MAX349CWN vs MAX4993ELB+T
  • MAX349CWN vs MAX4993ELB+
  • MAX349CWN vs MAX4992EVB+T
  • MAX349CWN vs MAX4992ELB+T
  • MAX349CWN vs MAX4992ELB+
  • MAX349CWN vs MAX4968ECM+T
  • MAX349CWN vs MAX4968ECM+
  • MAX349CWN vs MAX4968CEXB+T
  • MAX349CWN vs MAX4968CEXB+
  • MAX349CWN vs MAX4968CCM+T
  • MAX349CWN vs MAX4968CCM+
  • MAX349CWN vs MAX4968BEXB+T
  • MAX349CWN vs MAX4968BEXB+
  • MAX349CWN vs MAX4968AECM+T
  • MAX349CWN vs MAX4968AECM+
  • MAX349CWN vs MAX4968ACCM+T
  • MAX349CWN vs MAX4968ACCM+
  • MAX349CWN vs MAX4948ETG+T
  • MAX349CWN vs MAX4948ETG+
  • MAX349CWN vs MAX4948EBA+T
  • MAX349CWN vs MAX4947ETG+T
  • MAX349CWN vs MAX4947ETG+
  • MAX349CWN vs MAX4947EBA+T
  • MAX349CWN vs MAX4947EBA+
  • MAX349CWN vs MAX4936ACTO+T
  • MAX349CWN vs MAX4936ACTO+
  • MAX349CWN vs MAX4854HLETE+
  • MAX349CWN vs MAX4854HLETE
  • MAX349CWN vs MAX4854HETE+T
  • MAX349CWN vs MAX4854HETE+
  • MAX349CWN vs MAX4854HETE
  • MAX349CWN vs MAX4854ETE
  • MAX349CWN vs MAX4853HETE
  • MAX349CWN vs MAX4853ETE
  • MAX349CWN vs MAX4852HETE+
  • MAX349CWN vs MAX4852ETE+T
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!