☰
MAX3232ESE
MAX3232ESE
Active
Description:  RS-232 TRANSCEIVERS
Manufacturer:  Maxim Integrated
Datasheet:   MAX3232ESE Datasheet
History Price: Active
In Stock: 2970
MAX3232ESE Specification
Specification
Part No
MAX3232ESE
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MAX3232ESE PDF Datasheet
MAX3232ESE Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX3232ESE Description
The MAX3232ESE is a low-voltage RS-232 to TTL/CMOS logic level converter from Maxim Integrated. It is designed to provide a reliable and cost-effective solution for converting between RS-232 (a standard for serial data communication) and TTL/CMOS (Transistor-Transistor Logic/Complementary Metal-Oxide-Semiconductor) logic levels. This type of converter is commonly used in embedded systems, industrial equipment, and communication interfaces where it is necessary to interface devices operating at different voltage levels.

The MAX3232ESE is part of Maxim Integrated’s family of high-performance RS-232 transceivers, and it is designed for operation at low voltages, making it ideal for battery-powered devices or systems where energy efficiency is crucial.

## Key Specifications

* Input Voltage Range:

* The MAX3232ESE is designed to operate with a supply voltage range of 3.0V to 5.5V. This low-voltage capability makes it suitable for use in both 3.3V and 5V systems, providing versatility for a wide range of applications. It can operate from low-power devices as well as traditional 5V systems.

* RS-232 Voltage Levels:

* The MAX3232ESE ensures proper RS-232 voltage levels, converting signals that range from +12V to -12V into TTL/CMOS compatible levels (0V to VCC). It provides reliable voltage translation between devices that use RS-232 serial communication and those that use TTL logic.

* Logic Output Voltage Levels:

* The TTL/CMOS output voltage levels are 0V for logic low and VCC (typically 3.3V or 5V) for logic high. This makes the MAX3232ESE compatible with a wide variety of microcontrollers and logic circuits.

* Data Rate:

* The device supports a data rate of up to 1 Mbps, which is adequate for many serial communication applications. The MAX3232ESE is suitable for low to medium-speed data transfer, which is typical for many embedded and industrial control systems.

* Number of Channels:

* The MAX3232ESE is a dual-transceiver device, meaning it has two independent RS-232 transceiver channels. Each channel can operate independently, allowing for bidirectional communication, with one channel handling transmission (TX) and the other handling reception (RX).

* Low Power Consumption:

* The MAX3232ESE is designed with low power consumption in mind. The device typically draws only 1.5mA of supply current, making it highly energy-efficient. This is particularly beneficial in battery-operated systems where power consumption is a critical factor.

* Thermal Shutdown:

* The MAX3232ESE is equipped with a thermal shutdown protection feature. This protection mechanism ensures that the device will automatically shut down or prevent operation if the internal temperature exceeds safe limits, protecting the chip from thermal damage.

* Operating Temperature Range:

* The device operates across an extended temperature range of -40°C to +85°C, making it suitable for both industrial applications and environments with fluctuating temperatures.

* Package Type:

* The MAX3232ESE is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is a surface-mount package that offers ease of integration into printed circuit boards (PCBs). This package type is compact, making the MAX3232ESE ideal for space-constrained applications.

* Built-in Capacitors:

* The MAX3232ESE integrates on-chip capacitors for the charge-pump circuitry, which simplifies the external component requirements and reduces the overall board space needed for the implementation. This is particularly useful for designers looking to minimize external component count and reduce PCB complexity.

* ESD Protection:

* The MAX3232ESE has built-in ESD protection on the RS-232 I/O pins, which helps prevent damage from electrostatic discharge. This protection enhances the robustness of the device when used in environments where electrostatic buildup may occur, such as in industrial settings.

## Key Features

1. Low Voltage Operation:

* The MAX3232ESE operates at a supply voltage as low as 3.0V, making it compatible with 3.3V logic systems, in addition to 5V systems. This makes the device versatile and usable in modern low-voltage systems, as well as traditional designs.

2. RS-232 to TTL/CMOS Level Conversion:

* The MAX3232ESE seamlessly converts RS-232 voltage levels to TTL/CMOS logic levels and vice versa. It ensures that devices operating at different voltage levels can communicate effectively without the need for additional external components, simplifying system design.

3. Dual Transceiver Channels:

* The device has two independent RS-232 transceiver channels, allowing bidirectional communication for both transmit and receive functions. This allows for full-duplex communication in systems where two-way data transmission is required.

4. Built-in Charge Pump:

* The MAX3232ESE includes an integrated charge pump for generating the required negative voltage (typically -12V) needed for RS-232 transmission, eliminating the need for an external negative voltage rail. This simplifies the design and reduces the component count.

5. High Data Rate:

* The device supports data rates up to 1 Mbps, which is sufficient for most embedded systems and industrial communication protocols. It enables efficient data transfer for moderate-speed communication applications.

6. Low Power Consumption:

* The device is designed for low power operation, consuming typically 1.5mA of current. This low power consumption makes it ideal for battery-operated devices, IoT applications, and portable systems where minimizing energy consumption is crucial.

7. Thermal Shutdown and Overcurrent Protection:

* The MAX3232ESE includes thermal shutdown and overcurrent protection features, which protect the device from overheating or excessive current, thus ensuring reliable operation and preventing damage under abnormal conditions.

8. Compact Package:

* The MAX3232ESE comes in an 8-pin SOIC package, making it compact and easy to integrate into space-limited applications. The small package size is particularly beneficial for applications where board space is at a premium.

9. ESD Protection:

* The MAX3232ESE features ESD protection on the RS-232 I/O pins, ensuring reliable performance even in environments where electrostatic discharge may pose a risk. This feature enhances the robustness of the device, reducing the likelihood of damage in industrial or field applications.

## Applications

The MAX3232ESE is ideal for a variety of applications where RS-232 to TTL/CMOS level conversion is required, such as:

1. Embedded Systems:

* In embedded systems, the MAX3232ESE is often used to enable communication between microcontrollers (which operate at TTL/CMOS levels) and other peripherals or devices that use RS-232 serial communication. It allows the easy integration of serial interfaces into low-voltage embedded designs.

2. Industrial Equipment:

* In industrial environments, the MAX3232ESE is used to facilitate communication between industrial control systems, sensors, and other equipment that utilize RS-232 for serial communication. Its ability to operate in a wide temperature range makes it suitable for harsh industrial conditions.

3. Telecommunication Systems:

* The MAX3232ESE is commonly used in telecommunications equipment, where RS-232 is often used for communication between devices like routers, switches, and modems. The device’s ability to convert RS-232 levels to TTL/CMOS makes it easy to interface with modern logic circuits.

4. Data Acquisition Systems:

* The MAX3232ESE is used in data acquisition systems where analog-to-digital converters (ADC) or sensors output data in RS-232 format, and this data needs to be converted to TTL levels for processing by microcontrollers or digital systems.

5. Medical Equipment:

* In medical devices that require serial communication, the MAX3232ESE can be used to interface between the medical equipment (such as diagnostic machines or monitoring devices) and the central control unit or computer that uses TTL or CMOS logic levels.

6. Point of Sale (POS) Systems:

* In POS systems, where serial communication is often used to interface with peripherals such as printers, scanners, and card readers, the MAX3232ESE can facilitate the conversion of RS-232 signals to TTL levels, enabling easy integration with modern systems.

7. Consumer Electronics:

* The MAX3232ESE is also used in consumer electronics such as computer peripherals, modems, and external devices that use serial communication. It allows RS-232 communication to be used with modern low-voltage logic systems.

## Conclusion

The MAX3232ESE from Maxim Integrated is a highly versatile and efficient RS-232 to TTL/CMOS level converter, offering reliable and cost-effective signal conversion for a wide range of communication applications. With its low-voltage operation, dual-transceiver channels, integrated charge pump, low power consumption, and robust protection features, it is suitable for use in embedded systems, industrial equipment, telecommunications, medical devices, and many other fields. The MAX3232ESE’s small package, low-power operation, and ESD protection make it an excellent choice for space-constrained, battery-powered, and noise-sensitive applications.
MAX3232ESE Compare Parts
  • MAX3232ESE vs MAXM22511GLH+
  • MAX3232ESE vs MAXM22510GLH+T
  • MAX3232ESE vs MAXM22510GLH+
  • MAX3232ESE vs MAX9967BGCCQ+B0U
  • MAX3232ESE vs MAX9959DCCQ+D
  • MAX3232ESE vs MAX9957DCCB+D
  • MAX3232ESE vs MAX9957CCB+D
  • MAX3232ESE vs MAX9482EUI
  • MAX3232ESE vs MAX9481EUP
  • MAX3232ESE vs MAX9480EUP
  • MAX3232ESE vs MAX9404EHJ
  • MAX3232ESE vs MAX9402EHJ+T
  • MAX3232ESE vs MAX9402EHJ+
  • MAX3232ESE vs MAX9401EHJ
  • MAX3232ESE vs MAX9400EHJ
  • MAX3232ESE vs MAX9179EUE+
  • MAX3232ESE vs MAX9179EUE
  • MAX3232ESE vs MAX9173EUE+T
  • MAX3232ESE vs MAX9173EUE+
  • MAX3232ESE vs MAX9173EUE
  • MAX3232ESE vs MAX9173ETE
  • MAX3232ESE vs MAX9173ESE+
  • MAX3232ESE vs MAX9173ESE
  • MAX3232ESE vs MAX9172ESA+T
  • MAX3232ESE vs MAX9172ESA+
  • MAX3232ESE vs MAX9172ESA
  • MAX3232ESE vs MAX9172EKA+T
  • MAX3232ESE vs MAX9171ESA+
  • MAX3232ESE vs MAX9171EKA+T
  • MAX3232ESE vs MAX9169EUE+T
  • MAX3232ESE vs MAX9169EUE+
  • MAX3232ESE vs MAX9164EUD
  • MAX3232ESE vs MAX9164ESD
  • MAX3232ESE vs MAX9163ESA+T
  • MAX3232ESE vs MAX9163ESA+
  • MAX3232ESE vs MAX9158EGM
  • MAX3232ESE vs MAX9157EHJ+T
  • MAX3232ESE vs MAX9157EHJ+
  • MAX3232ESE vs MAX9157EGJ+T
  • MAX3232ESE vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!