☰
MAX3232EEAE+
MAX3232EEAE+
Active
Description:  IC TRANSCEIVER FULL 2/2 16SSOP
Manufacturer:  Maxim Integrated
History Price: $9.85000
In Stock: 29760
MAX3232EEAE+ Specification
Specification
Part No
MAX3232EEAE+
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SSOP
MAX3232EEAE+ PDF Datasheet
MAX3232EEAE+ Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX3232EEAE+ Description
Overview of Maxim Integrated MAX3232EEAE+

The MAX3232EEAE+ is a high-performance, dual-channel RS-232 transceiver designed by Maxim Integrated. It is specifically engineered to facilitate communication between devices using the RS-232 protocol, which is widely used in serial communication applications. The MAX3232EEAE+ is particularly notable for its ability to operate at low voltage levels, making it suitable for modern electronic devices that require efficient power management.

Key Specifications

- Supply Voltage: The device operates with a supply voltage range of 3.0V to 5.5V, allowing it to be used in both 3.3V and 5V systems.
- Data Rate: It supports data rates up to 120 kbps, ensuring reliable communication for various applications.
- Number of Channels: The MAX3232EEAE+ features two independent RS-232 transceivers, enabling simultaneous communication on two channels.
- Input Voltage Range: The input voltage range for the RS-232 signals is from ±3V to ±15V, accommodating a wide range of RS-232 devices.
- Operating Temperature Range: The device is rated for operation in a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.
- Package Type: It is available in a 16-pin SOIC package, which is compact and suitable for space-constrained designs.

Functional Features

The MAX3232EEAE+ includes several functional features that enhance its performance and usability:

- Low Power Consumption: The device consumes only 1 µA in shutdown mode, which is beneficial for battery-powered applications.
- Integrated Capacitors: The MAX3232EEAE+ includes internal charge pump capacitors, eliminating the need for external components and simplifying the design.
- High Noise Immunity: The transceiver is designed to provide robust performance in noisy environments, ensuring reliable data transmission.
- ESD Protection: It features built-in ESD protection, safeguarding the device and connected components from electrostatic discharge.

Applications

The MAX3232EEAE+ is suitable for a wide range of applications, including:

- Embedded Systems: Used in microcontroller-based systems for serial communication with peripherals.
- Industrial Automation: Facilitates communication between industrial equipment and control systems.
- Telecommunications: Employed in modems and other communication devices for reliable data transmission.
- Consumer Electronics: Integrated into devices such as printers, scanners, and other peripherals that require RS-232 communication.

Conclusion

The Maxim Integrated MAX3232EEAE+ is a versatile and efficient RS-232 transceiver that meets the demands of modern electronic communication. With its low voltage operation, dual-channel capability, and robust performance features, it is an excellent choice for engineers and designers looking to implement reliable serial communication in their applications. Its compact design and low power consumption further enhance its appeal for a wide range of uses in both consumer and industrial markets.
MAX3232EEAE+ Compare Parts
  • MAX3232EEAE+ vs MAXM22511GLH+
  • MAX3232EEAE+ vs MAXM22510GLH+T
  • MAX3232EEAE+ vs MAXM22510GLH+
  • MAX3232EEAE+ vs MAX9967BGCCQ+B0U
  • MAX3232EEAE+ vs MAX9959DCCQ+D
  • MAX3232EEAE+ vs MAX9957DCCB+D
  • MAX3232EEAE+ vs MAX9957CCB+D
  • MAX3232EEAE+ vs MAX9482EUI
  • MAX3232EEAE+ vs MAX9481EUP
  • MAX3232EEAE+ vs MAX9480EUP
  • MAX3232EEAE+ vs MAX9404EHJ
  • MAX3232EEAE+ vs MAX9402EHJ+T
  • MAX3232EEAE+ vs MAX9402EHJ+
  • MAX3232EEAE+ vs MAX9401EHJ
  • MAX3232EEAE+ vs MAX9400EHJ
  • MAX3232EEAE+ vs MAX9179EUE+
  • MAX3232EEAE+ vs MAX9179EUE
  • MAX3232EEAE+ vs MAX9173EUE+T
  • MAX3232EEAE+ vs MAX9173EUE+
  • MAX3232EEAE+ vs MAX9173EUE
  • MAX3232EEAE+ vs MAX9173ETE
  • MAX3232EEAE+ vs MAX9173ESE+
  • MAX3232EEAE+ vs MAX9173ESE
  • MAX3232EEAE+ vs MAX9172ESA+T
  • MAX3232EEAE+ vs MAX9172ESA+
  • MAX3232EEAE+ vs MAX9172ESA
  • MAX3232EEAE+ vs MAX9172EKA+T
  • MAX3232EEAE+ vs MAX9171ESA+
  • MAX3232EEAE+ vs MAX9171EKA+T
  • MAX3232EEAE+ vs MAX9169EUE+T
  • MAX3232EEAE+ vs MAX9169EUE+
  • MAX3232EEAE+ vs MAX9164EUD
  • MAX3232EEAE+ vs MAX9164ESD
  • MAX3232EEAE+ vs MAX9163ESA+T
  • MAX3232EEAE+ vs MAX9163ESA+
  • MAX3232EEAE+ vs MAX9158EGM
  • MAX3232EEAE+ vs MAX9157EHJ+T
  • MAX3232EEAE+ vs MAX9157EHJ+
  • MAX3232EEAE+ vs MAX9157EGJ+T
  • MAX3232EEAE+ vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!