☰
MAX3232CSE
MAX3232CSE
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 16SO
Manufacturer:  Maxim Integrated
Datasheet:   MAX3232CSE Datasheet
History Price: Obsolete
In Stock: 36960
MAX3232CSE Specification
Specification
Part No
MAX3232CSE
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
300 mV
Data Rate
235Kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MAX3232CSE PDF Datasheet
MAX3232CSE Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX3232CSE Description
Overview of Maxim Integrated MAX3232CSE

The MAX3232CSE is a high-performance, dual-channel RS-232 transceiver designed by Maxim Integrated. This device is specifically engineered to facilitate communication between microcontrollers and RS-232 compatible devices, providing a reliable interface for serial communication. The MAX3232CSE is known for its low power consumption, wide operating voltage range, and robust performance, making it suitable for various applications in industrial, automotive, and consumer electronics.

Key Specifications

- Input Voltage Range: 3 V to 5.5 V
- Data Rate: Up to 120 kbps
- Number of Transceivers: 2 (dual-channel)
- Operating Temperature Range: -40 °C to +85 °C
- Output Voltage Swing: ±5 V (typical)
- Power Supply Current: 1 µA (typical in shutdown mode)
- Package Type: 16-pin SOIC (Small Outline Integrated Circuit)

Performance Characteristics

The MAX3232CSE is designed to provide reliable performance in serial communication applications. It supports data rates of up to 120 kbps, making it suitable for high-speed data transmission. The device operates over a wide input voltage range of 3 V to 5.5 V, allowing it to be used in various power supply configurations.

Low Power Consumption

One of the key features of the MAX3232CSE is its low power consumption. In shutdown mode, the device consumes only 1 µA, which is particularly beneficial for battery-powered applications. This low power requirement helps extend battery life in portable devices, making it an ideal choice for applications where energy efficiency is critical.

Robust Communication

The MAX3232CSE is designed to meet the requirements of RS-232 communication standards, providing a typical output voltage swing of ±5 V. This ensures compatibility with standard RS-232 devices, allowing for reliable data transmission over longer distances. The device also features built-in protection against electrostatic discharge (ESD), enhancing its robustness in various environments.

Applications

The MAX3232CSE is versatile and can be used in a variety of applications, including:

- Industrial Automation: Ideal for connecting microcontrollers to industrial equipment and sensors that use RS-232 communication.
- Automotive Systems: Suitable for interfacing with automotive diagnostic tools and communication systems.
- Consumer Electronics: Used in devices such as printers, modems, and other peripherals that require serial communication.
- Data Acquisition Systems: Effective in systems that require reliable data transfer between analog sensors and digital controllers.

Design Considerations

When designing circuits with the MAX3232CSE, several factors should be taken into account:

- Power Supply: Ensure that the power supply voltage is stable and within the specified range of 3 V to 5.5 V to maintain optimal performance.
- PCB Layout: A well-designed PCB layout is crucial for minimizing noise and ensuring stable operation. Keep traces short and use proper grounding techniques to reduce electromagnetic interference.
- Capacitor Selection: The MAX3232CSE requires external capacitors for charge pump operation. Proper selection and placement of these capacitors are essential for achieving the desired performance.

Conclusion

The Maxim Integrated MAX3232CSE is a reliable and efficient RS-232 transceiver that offers excellent performance for a wide range of applications. With its dual-channel capability, low power consumption, and robust communication features, it is an ideal choice for engineers and designers looking to implement reliable serial communication solutions in their electronic systems. Its versatility makes it suitable for industrial automation, automotive systems, consumer electronics, and data acquisition applications, ensuring it remains a valuable component in modern electronic designs.
MAX3232CSE Compare Parts
  • MAX3232CSE vs MAXM22511GLH+
  • MAX3232CSE vs MAXM22510GLH+T
  • MAX3232CSE vs MAXM22510GLH+
  • MAX3232CSE vs MAX9967BGCCQ+B0U
  • MAX3232CSE vs MAX9959DCCQ+D
  • MAX3232CSE vs MAX9957DCCB+D
  • MAX3232CSE vs MAX9957CCB+D
  • MAX3232CSE vs MAX9482EUI
  • MAX3232CSE vs MAX9481EUP
  • MAX3232CSE vs MAX9480EUP
  • MAX3232CSE vs MAX9404EHJ
  • MAX3232CSE vs MAX9402EHJ+T
  • MAX3232CSE vs MAX9402EHJ+
  • MAX3232CSE vs MAX9401EHJ
  • MAX3232CSE vs MAX9400EHJ
  • MAX3232CSE vs MAX9179EUE+
  • MAX3232CSE vs MAX9179EUE
  • MAX3232CSE vs MAX9173EUE+T
  • MAX3232CSE vs MAX9173EUE+
  • MAX3232CSE vs MAX9173EUE
  • MAX3232CSE vs MAX9173ETE
  • MAX3232CSE vs MAX9173ESE+
  • MAX3232CSE vs MAX9173ESE
  • MAX3232CSE vs MAX9172ESA+T
  • MAX3232CSE vs MAX9172ESA+
  • MAX3232CSE vs MAX9172ESA
  • MAX3232CSE vs MAX9172EKA+T
  • MAX3232CSE vs MAX9171ESA+
  • MAX3232CSE vs MAX9171EKA+T
  • MAX3232CSE vs MAX9169EUE+T
  • MAX3232CSE vs MAX9169EUE+
  • MAX3232CSE vs MAX9164EUD
  • MAX3232CSE vs MAX9164ESD
  • MAX3232CSE vs MAX9163ESA+T
  • MAX3232CSE vs MAX9163ESA+
  • MAX3232CSE vs MAX9158EGM
  • MAX3232CSE vs MAX9157EHJ+T
  • MAX3232CSE vs MAX9157EHJ+
  • MAX3232CSE vs MAX9157EGJ+T
  • MAX3232CSE vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!