☰
MAX3221ECAE
MAX3221ECAE
Obsolete
Description:  IC TRANSCEIVER FULL 1/1 16SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3221ECAE Datasheet
History Price: Obsolete
In Stock: 8080
MAX3221ECAE Specification
Specification
Part No
MAX3221ECAE
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
1/1
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SSOP
MAX3221ECAE PDF Datasheet
MAX3221ECAE Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX3221ECAE Description
Overview of Maxim Integrated MAX3221ECAE

The MAX3221ECAE is a high-performance, low-power RS-232 transceiver designed by Maxim Integrated. It is specifically engineered to provide reliable serial communication in a variety of applications, including portable devices, embedded systems, and industrial automation. The device is notable for its ability to operate with low supply voltages while maintaining compliance with the RS-232 standard, making it ideal for modern electronic designs where power efficiency is critical.

Key Specifications

- Supply Voltage Range: The MAX3221ECAE operates over a supply voltage range of 3.0V to 5.5V, allowing flexibility in various power supply configurations.
- Data Rate: It supports data rates up to 250 kbps, making it suitable for most standard serial communication applications.
- Number of Drivers and Receivers: The device includes two drivers and two receivers, enabling full-duplex communication capabilities.
- Output Voltage Levels: The output voltage levels comply with the RS-232 standard, providing a minimum output voltage swing of ±5V when tested under load conditions.
- Low Power Consumption: In active mode, the typical supply current is around 120 µA at 5V. In shutdown mode, the current consumption drops to less than 1 µA, significantly enhancing battery life in portable applications.
- Temperature Range: The operating temperature range is specified from -40°C to +85°C, making it suitable for industrial and automotive environments.

Functional Features

The MAX3221ECAE incorporates several features that enhance its usability and performance:

- Automatic Shutdown: The device features an automatic shutdown function that places the transceiver into low-power mode after a period of inactivity. This feature is particularly useful for battery-operated devices where power conservation is essential.
- Integrated Capacitors: Unlike many other RS-232 transceivers that require external charge pump capacitors, the MAX3221ECAE integrates these capacitors internally, simplifying design and reducing component count.
- Full Duplex Communication: With two drivers and two receivers, the device supports simultaneous transmission and reception of data without interference.
- ESD Protection: The MAX3221ECAE provides robust electrostatic discharge (ESD) protection up to ±15 kV on the RS-232 interface pins, ensuring reliable operation in noisy environments.

Applications

The versatility of the MAX3221ECAE makes it suitable for a wide range of applications:

- Portable Devices: Ideal for handheld devices such as PDAs and mobile phones where low power consumption is crucial.
- Industrial Automation: Commonly used in industrial control systems requiring reliable serial communication over longer distances.
- Embedded Systems: Suitable for microcontroller-based systems that need UART communication with external devices or peripherals.
- Consumer Electronics: Found in consumer products such as printers and modems that utilize RS-232 interfaces.

Package Information

The MAX3221ECAE is available in a compact SOIC (Small Outline Integrated Circuit) package with 16 pins. This small footprint allows easy integration into space-constrained designs while providing good thermal performance.

Conclusion

In summary, the Maxim Integrated MAX3221ECAE is a highly efficient RS-232 transceiver that excels in providing reliable serial communication across various applications. Its low power consumption, integrated capacitors, robust ESD protection, and support for full-duplex communication make it an excellent choice for engineers looking to implement efficient serial interfaces in their designs. With its adaptability to different circuit requirements and compact packaging options, the MAX3221ECAE stands out as a valuable component in modern electronic systems.
MAX3221ECAE Compare Parts
  • MAX3221ECAE vs MAXM22511GLH+
  • MAX3221ECAE vs MAXM22510GLH+T
  • MAX3221ECAE vs MAXM22510GLH+
  • MAX3221ECAE vs MAX9967BGCCQ+B0U
  • MAX3221ECAE vs MAX9959DCCQ+D
  • MAX3221ECAE vs MAX9957DCCB+D
  • MAX3221ECAE vs MAX9957CCB+D
  • MAX3221ECAE vs MAX9482EUI
  • MAX3221ECAE vs MAX9481EUP
  • MAX3221ECAE vs MAX9480EUP
  • MAX3221ECAE vs MAX9404EHJ
  • MAX3221ECAE vs MAX9402EHJ+T
  • MAX3221ECAE vs MAX9402EHJ+
  • MAX3221ECAE vs MAX9401EHJ
  • MAX3221ECAE vs MAX9400EHJ
  • MAX3221ECAE vs MAX9179EUE+
  • MAX3221ECAE vs MAX9179EUE
  • MAX3221ECAE vs MAX9173EUE+T
  • MAX3221ECAE vs MAX9173EUE+
  • MAX3221ECAE vs MAX9173EUE
  • MAX3221ECAE vs MAX9173ETE
  • MAX3221ECAE vs MAX9173ESE+
  • MAX3221ECAE vs MAX9173ESE
  • MAX3221ECAE vs MAX9172ESA+T
  • MAX3221ECAE vs MAX9172ESA+
  • MAX3221ECAE vs MAX9172ESA
  • MAX3221ECAE vs MAX9172EKA+T
  • MAX3221ECAE vs MAX9171ESA+
  • MAX3221ECAE vs MAX9171EKA+T
  • MAX3221ECAE vs MAX9169EUE+T
  • MAX3221ECAE vs MAX9169EUE+
  • MAX3221ECAE vs MAX9164EUD
  • MAX3221ECAE vs MAX9164ESD
  • MAX3221ECAE vs MAX9163ESA+T
  • MAX3221ECAE vs MAX9163ESA+
  • MAX3221ECAE vs MAX9158EGM
  • MAX3221ECAE vs MAX9157EHJ+T
  • MAX3221ECAE vs MAX9157EHJ+
  • MAX3221ECAE vs MAX9157EGJ+T
  • MAX3221ECAE vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!