☰
MAX3083EESD
MAX3083EESD
Active
Description:  RS-485/RS-422 TRANSCVR
Manufacturer:  Maxim Integrated
Datasheet:   MAX3083EESD Datasheet
History Price: $2.11000
In Stock: 2320
MAX3083EESD Specification
Specification
Part No
MAX3083EESD
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS422, RS485
Number of Drivers/Receivers
1/1
Duplex
Full
Receiver Hysteresis
25 mV
Data Rate
500kbps
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
MAX3083EESD PDF Datasheet
MAX3083EESD Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX3083EESD Description
Overview of Maxim Integrated MAX3083EESD

The Maxim Integrated MAX3083EESD is a robust and versatile RS-485/RS-422 transceiver designed for high-speed data communication in industrial and automotive applications. This device is particularly known for its low-power consumption, high data rates, and integrated ESD protection, making it ideal for harsh environments where reliable communication is critical.

Key Specifications

- Data Rate: The MAX3083EESD supports data rates up to 20 Mbps, allowing for fast and efficient data transmission over long distances.
- Supply Voltage: It operates with a single supply voltage ranging from 3.0V to 5.5V, which provides flexibility in various system designs.
- Operating Temperature Range: The device is rated for operation in a temperature range of -40°C to +85°C, ensuring reliable performance in extreme conditions.
- Transmitter Output Voltage: The output voltage swing can reach up to ±1.5V, which ensures strong signal integrity over long cable lengths.
- Receiver Input Sensitivity: The receiver features a sensitivity of ±200 mV, enabling it to detect weak signals effectively.

Integrated Features

One of the standout features of the MAX3083EESD is its integrated ESD protection. It provides ±15 kV electrostatic discharge protection on the bus pins (A and B), safeguarding the device from damage due to static electricity or voltage spikes that are common in industrial environments.

Pin Configuration

The MAX3083EESD comes in a compact 8-pin SOIC (Small Outline Integrated Circuit) package. The pin configuration includes:
1. A (Non-inverting input)
2. B (Inverting input)
3. Y (Receiver output)
4. Z (Receiver output complement)
5. GND (Ground)
6. VCC (Supply voltage)
7. DE (Driver enable)
8. RE (Receiver enable)

This arrangement allows for easy integration into various circuit designs while maintaining accessibility for external connections.

Power Consumption

The device is designed with power efficiency in mind, featuring a low quiescent current of only 300 µA when not actively transmitting or receiving data. In addition, it enters a low-power shutdown mode when not in use, further conserving energy in battery-powered applications.

Applications

The versatility of the MAX3083EESD makes it suitable for numerous applications:
- Industrial automation systems
- Motor control systems
- Building automation networks
- Data acquisition systems
- Automotive communication networks

Protection Features

In addition to its ESD protection capabilities, the MAX3083EESD includes several other protective features:
- Short-circuit protection on the transmitter outputs helps prevent damage during fault conditions.
- Thermal shutdown ensures that the device operates within safe temperature limits, preventing overheating during extended use.

Conclusion

In summary, the Maxim Integrated MAX3083EESD is an excellent choice for designers seeking a reliable RS-485/RS-422 transceiver that combines high performance with robust protection features. Its ability to operate across a wide temperature range while maintaining low power consumption makes it ideal for demanding applications in industrial and automotive settings. With its high data rate capabilities and integrated ESD protection, the MAX3083EESD stands out as a valuable component for modern communication systems requiring durability and efficiency.
MAX3083EESD Compare Parts
  • MAX3083EESD vs MAXM22511GLH+
  • MAX3083EESD vs MAXM22510GLH+T
  • MAX3083EESD vs MAXM22510GLH+
  • MAX3083EESD vs MAX9967BGCCQ+B0U
  • MAX3083EESD vs MAX9959DCCQ+D
  • MAX3083EESD vs MAX9957DCCB+D
  • MAX3083EESD vs MAX9957CCB+D
  • MAX3083EESD vs MAX9482EUI
  • MAX3083EESD vs MAX9481EUP
  • MAX3083EESD vs MAX9480EUP
  • MAX3083EESD vs MAX9404EHJ
  • MAX3083EESD vs MAX9402EHJ+T
  • MAX3083EESD vs MAX9402EHJ+
  • MAX3083EESD vs MAX9401EHJ
  • MAX3083EESD vs MAX9400EHJ
  • MAX3083EESD vs MAX9179EUE+
  • MAX3083EESD vs MAX9179EUE
  • MAX3083EESD vs MAX9173EUE+T
  • MAX3083EESD vs MAX9173EUE+
  • MAX3083EESD vs MAX9173EUE
  • MAX3083EESD vs MAX9173ETE
  • MAX3083EESD vs MAX9173ESE+
  • MAX3083EESD vs MAX9173ESE
  • MAX3083EESD vs MAX9172ESA+T
  • MAX3083EESD vs MAX9172ESA+
  • MAX3083EESD vs MAX9172ESA
  • MAX3083EESD vs MAX9172EKA+T
  • MAX3083EESD vs MAX9171ESA+
  • MAX3083EESD vs MAX9171EKA+T
  • MAX3083EESD vs MAX9169EUE+T
  • MAX3083EESD vs MAX9169EUE+
  • MAX3083EESD vs MAX9164EUD
  • MAX3083EESD vs MAX9164ESD
  • MAX3083EESD vs MAX9163ESA+T
  • MAX3083EESD vs MAX9163ESA+
  • MAX3083EESD vs MAX9158EGM
  • MAX3083EESD vs MAX9157EHJ+T
  • MAX3083EESD vs MAX9157EHJ+
  • MAX3083EESD vs MAX9157EGJ+T
  • MAX3083EESD vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!