☰
MAX3070EEPD
MAX3070EEPD
Obsolete
Description:  IC TRANSCEIVER FULL 1/1 14DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3070EEPD Datasheet
History Price: Obsolete
In Stock: 15440
MAX3070EEPD Specification
Specification
Part No
MAX3070EEPD
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS422, RS485
Number of Drivers/Receivers
1/1
Duplex
Full
Receiver Hysteresis
100 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
MAX3070EEPD PDF Datasheet
MAX3070EEPD Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX3070EEPD Description
Overview of Maxim Integrated MAX3070EEPD

The Maxim Integrated MAX3070EEPD is a high-performance, half-duplex RS-485/RS-422 transceiver designed for robust and reliable data communication in multipoint and long-distance networks. It is engineered to meet the demands of industrial automation, building management, and instrumentation systems, offering enhanced electrostatic discharge (ESD) protection, low power consumption, and excellent signal integrity. The device supports data rates up to 20 Mbps and features a wide common-mode voltage range, making it compatible with various applications requiring differential signaling.

Key Features

* Half-duplex RS-485/RS-422 transceiver with integrated driver and receiver
* Supports data rates up to 20 Mbps for high-speed communication
* Extended common-mode voltage range from –7 V to +12 V allowing robust operation on noisy lines
* Low power consumption with shutdown mode reducing supply current to under 1 µA
* Enhanced ESD protection exceeding ±15 kV Human Body Model (HBM) on data pins
* Thermal shutdown protection to prevent device damage in fault conditions
* Differential driver output voltage: ±1.5 V typical into 54 Ω load
* Receiver input sensitivity: ±200 mV differential
* Fail-safe receiver input protects against open, shorted, or terminated lines
* Power-on reset circuitry ensures defined initial states
* Short-circuit protection on driver outputs
* Operating voltage range: 4.75 V to 5.25 V (standard 5 V supply)
* Compatible with TIA/EIA-485-A and RS-422 standards
* Industrial temperature range: –40°C to +85°C
* Available in 8-pin SOIC (Small Outline Integrated Circuit) package
* Pin and function compatible with industry-standard RS-485 transceivers

Electrical Specifications

* Supply Voltage (VCC): 4.75 V to 5.25 V
* Data Rate: Up to 20 Mbps
* Driver Differential Output Voltage (VOD): ±1.5 V typical at 54 Ω load
* Receiver Differential Input Sensitivity: ±200 mV
* Common-Mode Voltage Range: –7 V to +12 V
* Supply Current (Active Mode): Typically 8 mA
* Supply Current (Shutdown Mode): Less than 1 µA
* Driver Output Short-Circuit Current: ±250 mA max
* Receiver Input Resistance: 12 kΩ typical
* Rise/Fall Times: Approximately 10 ns at 20 Mbps
* ESD Protection: ±15 kV HBM on data lines, ±8 kV on supply pins
* Operating Temperature Range: –40°C to +85°C
* Package: 8-pin SOIC, 150 mil body width

Functional Description

The MAX3070EEPD integrates both driver and receiver functions optimized for differential signaling over twisted-pair cables commonly used in RS-485/RS-422 networks. The transceiver operates in half-duplex mode, allowing bidirectional communication over a single twisted pair, which simplifies wiring and reduces system cost.

The driver outputs a differential signal with sufficient voltage swing and current drive to support multi-drop bus configurations up to 32 transceivers. The device maintains signal integrity over long cable lengths and in electrically noisy environments due to its wide common-mode voltage tolerance and robust ESD protection.

The receiver features fail-safe input circuitry that guarantees a known output state when the bus is idle, open, or shorted, preventing false data detection and enhancing system reliability. Additionally, the MAX3070 includes thermal shutdown and output short-circuit protection to safeguard the device from damage under fault conditions.

Power management features include a shutdown mode that drastically reduces power consumption when communication is not required, beneficial for energy-conscious or battery-powered systems.

The device is designed to be compatible with industry-standard RS-485/RS-422 transceivers, facilitating easy integration into existing systems.

Package and Mechanical Details

* Package Type: 8-pin SOIC (Small Outline Integrated Circuit)
* Package Dimensions: Approximately 4.9 mm × 3.9 mm
* Mounting Style: Surface mount technology (SMT)
* Pin Pitch: 1.27 mm
* Thermal Resistance Junction-to-Ambient (RθJA): Approximately 150°C/W (typical, depending on PCB design)
* Moisture Sensitivity Level (MSL): Level 1 (highest moisture resistance)
* RoHS Compliant and Lead-Free

Typical Applications

* Industrial automation and control networks
* Building management systems (BMS)
* Factory and process control instrumentation
* Modbus and other serial communication protocols
* Distributed sensor networks
* Access control and security systems
* Any application requiring robust long-distance RS-485/RS-422 communication

Advantages

* High data rate capability supports fast and reliable communication
* Wide common-mode voltage range enhances noise immunity and compatibility with long cable runs
* Low power consumption with efficient shutdown mode conserves energy
* Superior ESD protection ensures robustness in harsh industrial environments
* Fail-safe receiver input avoids false triggering during bus idle or fault conditions
* Integrated thermal and short-circuit protection improve device reliability and longevity
* Industry-standard pinout enables easy drop-in replacement in existing designs
* Compact SOIC package simplifies PCB layout and reduces board space

Conclusion

The Maxim Integrated MAX3070EEPD is a reliable and feature-rich half-duplex RS-485/RS-422 transceiver optimized for demanding industrial and commercial communication systems. Its combination of high-speed data transmission, extensive protection features, low power operation, and wide common-mode voltage range make it an excellent choice for robust differential signaling in harsh and noise-prone environments. The device’s compliance with industry standards and compact packaging facilitates seamless integration into diverse embedded systems requiring secure and efficient serial communication.
MAX3070EEPD Compare Parts
  • MAX3070EEPD vs MAXM22511GLH+
  • MAX3070EEPD vs MAXM22510GLH+T
  • MAX3070EEPD vs MAXM22510GLH+
  • MAX3070EEPD vs MAX9967BGCCQ+B0U
  • MAX3070EEPD vs MAX9959DCCQ+D
  • MAX3070EEPD vs MAX9957DCCB+D
  • MAX3070EEPD vs MAX9957CCB+D
  • MAX3070EEPD vs MAX9482EUI
  • MAX3070EEPD vs MAX9481EUP
  • MAX3070EEPD vs MAX9480EUP
  • MAX3070EEPD vs MAX9404EHJ
  • MAX3070EEPD vs MAX9402EHJ+T
  • MAX3070EEPD vs MAX9402EHJ+
  • MAX3070EEPD vs MAX9401EHJ
  • MAX3070EEPD vs MAX9400EHJ
  • MAX3070EEPD vs MAX9179EUE+
  • MAX3070EEPD vs MAX9179EUE
  • MAX3070EEPD vs MAX9173EUE+T
  • MAX3070EEPD vs MAX9173EUE+
  • MAX3070EEPD vs MAX9173EUE
  • MAX3070EEPD vs MAX9173ETE
  • MAX3070EEPD vs MAX9173ESE+
  • MAX3070EEPD vs MAX9173ESE
  • MAX3070EEPD vs MAX9172ESA+T
  • MAX3070EEPD vs MAX9172ESA+
  • MAX3070EEPD vs MAX9172ESA
  • MAX3070EEPD vs MAX9172EKA+T
  • MAX3070EEPD vs MAX9171ESA+
  • MAX3070EEPD vs MAX9171EKA+T
  • MAX3070EEPD vs MAX9169EUE+T
  • MAX3070EEPD vs MAX9169EUE+
  • MAX3070EEPD vs MAX9164EUD
  • MAX3070EEPD vs MAX9164ESD
  • MAX3070EEPD vs MAX9163ESA+T
  • MAX3070EEPD vs MAX9163ESA+
  • MAX3070EEPD vs MAX9158EGM
  • MAX3070EEPD vs MAX9157EHJ+T
  • MAX3070EEPD vs MAX9157EHJ+
  • MAX3070EEPD vs MAX9157EGJ+T
  • MAX3070EEPD vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 184 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!