☰
MAX239CNG
MAX239CNG
Obsolete
Description:  IC TRANSCEIVER FULL 3/5 24DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX239CNG Datasheet
History Price: $4.17000
In Stock: 23280
MAX239CNG Specification
Specification
Part No
MAX239CNG
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
3/5
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
120Kbps
Voltage - Supply
5V, 7.5V ~ 13.2V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
24-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
MAX239CNG PDF Datasheet
MAX239CNG Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX239CNG Compare Parts
  • MAX239CNG vs MAXM22511GLH+
  • MAX239CNG vs MAXM22510GLH+T
  • MAX239CNG vs MAXM22510GLH+
  • MAX239CNG vs MAX9967BGCCQ+B0U
  • MAX239CNG vs MAX9959DCCQ+D
  • MAX239CNG vs MAX9957DCCB+D
  • MAX239CNG vs MAX9957CCB+D
  • MAX239CNG vs MAX9482EUI
  • MAX239CNG vs MAX9481EUP
  • MAX239CNG vs MAX9480EUP
  • MAX239CNG vs MAX9404EHJ
  • MAX239CNG vs MAX9402EHJ+T
  • MAX239CNG vs MAX9402EHJ+
  • MAX239CNG vs MAX9401EHJ
  • MAX239CNG vs MAX9400EHJ
  • MAX239CNG vs MAX9179EUE+
  • MAX239CNG vs MAX9179EUE
  • MAX239CNG vs MAX9173EUE+T
  • MAX239CNG vs MAX9173EUE+
  • MAX239CNG vs MAX9173EUE
  • MAX239CNG vs MAX9173ETE
  • MAX239CNG vs MAX9173ESE+
  • MAX239CNG vs MAX9173ESE
  • MAX239CNG vs MAX9172ESA+T
  • MAX239CNG vs MAX9172ESA+
  • MAX239CNG vs MAX9172ESA
  • MAX239CNG vs MAX9172EKA+T
  • MAX239CNG vs MAX9171ESA+
  • MAX239CNG vs MAX9171EKA+T
  • MAX239CNG vs MAX9169EUE+T
  • MAX239CNG vs MAX9169EUE+
  • MAX239CNG vs MAX9164EUD
  • MAX239CNG vs MAX9164ESD
  • MAX239CNG vs MAX9163ESA+T
  • MAX239CNG vs MAX9163ESA+
  • MAX239CNG vs MAX9158EGM
  • MAX239CNG vs MAX9157EHJ+T
  • MAX239CNG vs MAX9157EHJ+
  • MAX239CNG vs MAX9157EGJ+T
  • MAX239CNG vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 157 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!