☰
MAX232AEWE
MAX232AEWE
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX232AEWE Datasheet
History Price: Obsolete
In Stock: 36710
MAX232AEWE Specification
Specification
Part No
MAX232AEWE
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
200kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
MAX232AEWE PDF Datasheet
MAX232AEWE Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX232AEWE Description
The Maxim Integrated MAX232AEWE is a highly integrated dual transceiver designed for converting signals between TTL (Transistor-Transistor Logic) and RS-232 (Recommended Standard 232) voltage levels. This device is widely used in various applications, including serial communication, data acquisition systems, and interfacing microcontrollers with RS-232 devices. The MAX232AEWE is known for its reliability, efficiency, and ease of use, making it a popular choice among engineers and designers.

## Overview

The MAX232AEWE is a dual driver/receiver that can convert TTL logic levels to RS-232 levels and vice versa. It is designed to operate with a single +5V power supply, which simplifies the design and reduces the number of required components. The device includes built-in charge pumps that generate the necessary voltage levels for RS-232 communication, eliminating the need for external voltage sources.

## Key Specifications

1. Supply Voltage (Vcc): +4.5V to +5.5V
2. Input Voltage Range:
- TTL Input: 0V to 5V
- RS-232 Output: ±30V
3. Data Rate: Up to 120 kbps
4. Number of Drivers: 2
5. Number of Receivers: 2
6. Output Voltage Levels:
- Logic High (RS-232): +5V to +15V
- Logic Low (RS-232): -5V to -15V
7. Transmitter Output Impedance: 300Ω
8. Receiver Input Impedance: 3kΩ
9. Power Consumption: 1.5 mA (typical)
10. Operating Temperature Range: -40°C to +85°C
11. Package Type: 16-pin SOIC (Small Outline Integrated Circuit)

## Features

- Dual Functionality: The MAX232AEWE includes two drivers and two receivers, allowing for full-duplex communication in a single package.
- Single Supply Operation: The device operates from a single +5V power supply, simplifying circuit design and reducing component count.
- Built-in Charge Pumps: Integrated charge pumps generate the necessary RS-232 voltage levels, eliminating the need for external components and making the design more compact.
- High Data Rate: Capable of supporting data rates up to 120 kbps, the MAX232AEWE is suitable for a wide range of communication applications.
- Wide Input Voltage Range: The device can handle input voltages from 0V to 5V for TTL signals and ±30V for RS-232 signals, providing flexibility in interfacing with various devices.
- Robust Design: With an operating temperature range of -40°C to +85°C, the MAX232AEWE is suitable for use in harsh environments and industrial applications.

## Applications

The MAX232AEWE is widely used in various applications, including:

- Serial Communication: Ideal for interfacing microcontrollers and other digital devices with RS-232 serial ports, enabling communication with computers and peripherals.
- Data Acquisition Systems: Used in data acquisition systems to convert signals from sensors and other devices to RS-232 levels for processing and analysis.
- Embedded Systems: Commonly found in embedded systems where TTL logic levels need to be converted to RS-232 for communication with external devices.
- Industrial Automation: Employed in industrial automation systems for reliable communication between controllers, sensors, and actuators.

## Conclusion

The Maxim Integrated MAX232AEWE is a versatile and reliable dual transceiver that provides an efficient solution for converting TTL signals to RS-232 levels and vice versa. With its single supply operation, built-in charge pumps, and high data rate capabilities, it is an excellent choice for a wide range of applications, including serial communication, data acquisition, and embedded systems. The MAX232AEWE%27s robust design and wide operating temperature range make it suitable for use in various environments, ensuring reliable performance in demanding applications.
MAX232AEWE Compare Parts
  • MAX232AEWE vs MAXM22511GLH+
  • MAX232AEWE vs MAXM22510GLH+T
  • MAX232AEWE vs MAXM22510GLH+
  • MAX232AEWE vs MAX9967BGCCQ+B0U
  • MAX232AEWE vs MAX9959DCCQ+D
  • MAX232AEWE vs MAX9957DCCB+D
  • MAX232AEWE vs MAX9957CCB+D
  • MAX232AEWE vs MAX9482EUI
  • MAX232AEWE vs MAX9481EUP
  • MAX232AEWE vs MAX9480EUP
  • MAX232AEWE vs MAX9404EHJ
  • MAX232AEWE vs MAX9402EHJ+T
  • MAX232AEWE vs MAX9402EHJ+
  • MAX232AEWE vs MAX9401EHJ
  • MAX232AEWE vs MAX9400EHJ
  • MAX232AEWE vs MAX9179EUE+
  • MAX232AEWE vs MAX9179EUE
  • MAX232AEWE vs MAX9173EUE+T
  • MAX232AEWE vs MAX9173EUE+
  • MAX232AEWE vs MAX9173EUE
  • MAX232AEWE vs MAX9173ETE
  • MAX232AEWE vs MAX9173ESE+
  • MAX232AEWE vs MAX9173ESE
  • MAX232AEWE vs MAX9172ESA+T
  • MAX232AEWE vs MAX9172ESA+
  • MAX232AEWE vs MAX9172ESA
  • MAX232AEWE vs MAX9172EKA+T
  • MAX232AEWE vs MAX9171ESA+
  • MAX232AEWE vs MAX9171EKA+T
  • MAX232AEWE vs MAX9169EUE+T
  • MAX232AEWE vs MAX9169EUE+
  • MAX232AEWE vs MAX9164EUD
  • MAX232AEWE vs MAX9164ESD
  • MAX232AEWE vs MAX9163ESA+T
  • MAX232AEWE vs MAX9163ESA+
  • MAX232AEWE vs MAX9158EGM
  • MAX232AEWE vs MAX9157EHJ+T
  • MAX232AEWE vs MAX9157EHJ+
  • MAX232AEWE vs MAX9157EGJ+T
  • MAX232AEWE vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!