☰
MAX232AESE+T
MAX232AESE+T
Active
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Maxim Integrated
History Price: $9.23000
In Stock: 38720
MAX232AESE+T Specification
Specification
Part No
MAX232AESE+T
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
200kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MAX232AESE+T PDF Datasheet
MAX232AESE+T Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX232AESE+T Description
The Maxim Integrated MAX232AESE+T is a highly integrated, dual-channel RS-232 transceiver designed for communication between devices in a variety of applications. This device is particularly well-suited for interfacing microcontrollers and other digital logic devices with RS-232 serial communication standards. Below is a detailed overview of its specifications, features, and applications.

## Overview

The MAX232AESE+T is designed to convert TTL (Transistor-Transistor Logic) levels to RS-232 levels and vice versa. It is an essential component in systems that require reliable serial communication over longer distances, where standard TTL levels would be insufficient. The device is known for its low power consumption, high performance, and ease of integration into various electronic systems.

## Key Specifications

1. Supply Voltage:
- The MAX232AESE+T operates with a supply voltage range of 4.5V to 5.5V, making it compatible with standard logic levels used in most microcontroller applications.

2. Data Rate:
- The device supports data rates of up to 120 kbps, allowing for efficient communication in applications that require moderate-speed data transfer.

3. Input/Output Voltage Levels:
- The MAX232AESE+T converts TTL voltage levels (0V to 5V) to RS-232 voltage levels (±3V to ±25V), ensuring compatibility with RS-232 devices.

4. Number of Channels:
- The device features two independent RS-232 transceiver channels, allowing for simultaneous communication on two separate lines.

5. Low Power Consumption:
- The MAX232AESE+T is designed for low power operation, with a typical supply current of around 10 mA during operation, making it suitable for battery-powered applications.

6. Temperature Range:
- The device operates over an extended temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

7. Package Type:
- The MAX232AESE+T is available in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface mounting and helps save space on the PCB.

8. Integrated Capacitors:
- The device includes internal charge pump capacitors, which simplify the design and reduce the number of external components required.

## Features

- Dual Transceiver: The MAX232AESE+T includes two independent transceivers, allowing for full-duplex communication and making it ideal for applications that require multiple communication lines.

- High Noise Immunity: The device is designed to provide robust performance in noisy environments, ensuring reliable data transmission even in challenging conditions.

- Easy Integration: The MAX232AESE+T is designed for easy integration into existing systems, with a straightforward pin configuration and minimal external component requirements.

- Fault Protection: The device includes built-in protection against overvoltage and short-circuit conditions, enhancing the reliability and longevity of the system.

## Applications

The MAX232AESE+T is suitable for a wide range of applications, including:

- Microcontroller Communication: Ideal for interfacing microcontrollers with RS-232 devices, such as modems, printers, and other serial peripherals.

- Industrial Automation: Used in industrial control systems for communication between devices, sensors, and controllers.

- Consumer Electronics: Can be found in various consumer devices that require serial communication, such as home automation systems and data loggers.

- Telecommunications: Suitable for applications in telecommunications equipment that require reliable serial data transmission.

## Conclusion

The Maxim Integrated MAX232AESE+T is a versatile and reliable RS-232 transceiver that provides a comprehensive solution for serial communication in various applications. With its dual-channel capability, low power consumption, and robust performance, it is an excellent choice for designers looking to implement reliable communication interfaces in their electronic systems. Whether in industrial, automotive, or consumer electronics, the MAX232AESE+T offers the performance and flexibility needed to meet modern design requirements.
MAX232AESE+T Compare Parts
  • MAX232AESE+T vs MAXM22511GLH+
  • MAX232AESE+T vs MAXM22510GLH+T
  • MAX232AESE+T vs MAXM22510GLH+
  • MAX232AESE+T vs MAX9967BGCCQ+B0U
  • MAX232AESE+T vs MAX9959DCCQ+D
  • MAX232AESE+T vs MAX9957DCCB+D
  • MAX232AESE+T vs MAX9957CCB+D
  • MAX232AESE+T vs MAX9482EUI
  • MAX232AESE+T vs MAX9481EUP
  • MAX232AESE+T vs MAX9480EUP
  • MAX232AESE+T vs MAX9404EHJ
  • MAX232AESE+T vs MAX9402EHJ+T
  • MAX232AESE+T vs MAX9402EHJ+
  • MAX232AESE+T vs MAX9401EHJ
  • MAX232AESE+T vs MAX9400EHJ
  • MAX232AESE+T vs MAX9179EUE+
  • MAX232AESE+T vs MAX9179EUE
  • MAX232AESE+T vs MAX9173EUE+T
  • MAX232AESE+T vs MAX9173EUE+
  • MAX232AESE+T vs MAX9173EUE
  • MAX232AESE+T vs MAX9173ETE
  • MAX232AESE+T vs MAX9173ESE+
  • MAX232AESE+T vs MAX9173ESE
  • MAX232AESE+T vs MAX9172ESA+T
  • MAX232AESE+T vs MAX9172ESA+
  • MAX232AESE+T vs MAX9172ESA
  • MAX232AESE+T vs MAX9172EKA+T
  • MAX232AESE+T vs MAX9171ESA+
  • MAX232AESE+T vs MAX9171EKA+T
  • MAX232AESE+T vs MAX9169EUE+T
  • MAX232AESE+T vs MAX9169EUE+
  • MAX232AESE+T vs MAX9164EUD
  • MAX232AESE+T vs MAX9164ESD
  • MAX232AESE+T vs MAX9163ESA+T
  • MAX232AESE+T vs MAX9163ESA+
  • MAX232AESE+T vs MAX9158EGM
  • MAX232AESE+T vs MAX9157EHJ+T
  • MAX232AESE+T vs MAX9157EHJ+
  • MAX232AESE+T vs MAX9157EGJ+T
  • MAX232AESE+T vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!