☰
MAX198BCWI
MAX198BCWI
Obsolete
Description:  IC DAS 12BIT 100K 28SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX198BCWI Datasheet
History Price: $9.88000
In Stock: 23120
MAX198BCWI Specification
Specification
Part No
MAX198BCWI
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Data Acquisition
Number of Channels
6
Resolution (Bits)
12 b
Sampling Rate (Per Second)
100k
Data Interface
Parallel
Voltage Supply Source
Single Supply
Voltage - Supply
-
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
MAX198BCWI PDF Datasheet
MAX198BCWI Related Parts
MAX1020BETX
MAX1020BETX
Maxim Integrated
MULTICHANNEL ADCS/DACS
MAX1020BETX+
MAX1020BETX+
Maxim Integrated
IC ADC/DAC 10BIT 225K 36TQFN
MAX1021BETX+
MAX1021BETX+
Maxim Integrated
IC ADC/DAC 10BIT 300K 36TQFN
MAX1022BETX
MAX1022BETX
Maxim Integrated
MULTICHANNEL ADCS/DACS
MAX1022BETX+
MAX1022BETX+
Maxim Integrated
IC ADC/DAC 10BIT W/FIFO 36-TQFN
MAX1022BETX+T
MAX1022BETX+T
Maxim Integrated
IC ADC/DAC 10BIT 225K 36TQFN
MAX1040BETX
MAX1040BETX
Maxim Integrated
10-BIT, MULTICHANNEL ADC/DAC
MAX1040BETX+
MAX1040BETX+
Maxim Integrated
IC ADC/DAC 10BIT W/FIFO 36TQFN
MAX1042BETX+
MAX1042BETX+
Maxim Integrated
IC ADC/DAC 10BIT 225K 36TQFN
MAX1042BETX+T
MAX1042BETX+T
Maxim Integrated
IC ADC/DAC 10BIT 225K 36TQFN
MAX1046BETX+
MAX1046BETX+
Maxim Integrated
IC ADC/DAC 10BIT 225K 36TQFN
MAX1046BETX+T
MAX1046BETX+T
Maxim Integrated
IC ADC/DAC 10BIT 225K 36TQFN
MAX198BCWI Compare Parts
  • MAX198BCWI vs MAX78700+A00T
  • MAX198BCWI vs MAX78700+A00
  • MAX198BCWI vs MAX5556GSA+
  • MAX198BCWI vs MAX5556ESA+T
  • MAX198BCWI vs MAX5556ESA+
  • MAX198BCWI vs MAX199BEWI+T
  • MAX198BCWI vs MAX199BENI+
  • MAX198BCWI vs MAX199BCWI+T
  • MAX198BCWI vs MAX199BCWI+
  • MAX198BCWI vs MAX199BCNI+
  • MAX198BCWI vs MAX199BCNI
  • MAX198BCWI vs MAX199BCAI+
  • MAX198BCWI vs MAX199BCAI
  • MAX198BCWI vs MAX199AEWI+
  • MAX198BCWI vs MAX199AENI+
  • MAX198BCWI vs MAX199AEAI+
  • MAX198BCWI vs MAX199ACWI+
  • MAX198BCWI vs MAX199ACNI+
  • MAX198BCWI vs MAX199ACAI+T
  • MAX198BCWI vs MAX199ACAI+
  • MAX198BCWI vs MAX198BEWI+
  • MAX198BCWI vs MAX198BENI+
  • MAX198BCWI vs MAX198BCWI+T
  • MAX198BCWI vs MAX198BCWI+
  • MAX198BCWI vs MAX198BCNI+
  • MAX198BCWI vs MAX198BCNI
  • MAX198BCWI vs MAX198BCAI+
  • MAX198BCWI vs MAX198AEWI+
  • MAX198BCWI vs MAX198AENI+
  • MAX198BCWI vs MAX198AEAI+
  • MAX198BCWI vs MAX198ACWI+T
  • MAX198BCWI vs MAX198ACWI+
  • MAX198BCWI vs MAX198ACNI+
  • MAX198BCWI vs MAX1987ETM+
  • MAX198BCWI vs MAX197BEWI+T
  • MAX198BCWI vs MAX197BEWI+
  • MAX198BCWI vs MAX197BEWI
  • MAX198BCWI vs MAX197BENI+
  • MAX198BCWI vs MAX197BENI
  • MAX198BCWI vs MAX197BEAI+T
  • Customer Reviews
    4.95 out of 5.00 stars from 180 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality