Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX196AENI
MAX196AENI
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 12BIT SAR 28DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX196AENI Datasheet
History Price: Obsolete
In Stock: 45420
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX196AENI Specification
Specification
Part No
MAX196AENI
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
100k
Number of Inputs
6
Input Type
Single Ended
Data Interface
Parallel
Configuration
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External, Internal
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
5V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
28-DIP (0.300", 7.62mm)
Supplier Device Package
28-PDIP
Mounting Type
Through Hole
MAX196AENI PDF Datasheet
MAX196AENI Datasheet
Click and Download: MAX196AENI Datasheet
MAX196AENI Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX196AENI Compare Parts
MAX196AENI vs MAX7652CCB
MAX196AENI vs MAX7651ECB
MAX196AENI vs MAX7651CCB
MAX196AENI vs MAX71071+T
MAX196AENI vs MAX71071+
MAX196AENI vs MAX22531AAP+
MAX196AENI vs MAX22530AWE+
MAX196AENI vs MAX199BEWI+
MAX196AENI vs MAX199BEWI
MAX196AENI vs MAX199BENI
MAX196AENI vs MAX199BEAI+
MAX196AENI vs MAX199BEAI
MAX196AENI vs MAX199BCWI
MAX196AENI vs MAX199AEWI
MAX196AENI vs MAX199AENI
MAX196AENI vs MAX199AEAI
MAX196AENI vs MAX199ACWI
MAX196AENI vs MAX199ACNI
MAX196AENI vs MAX199ACAI
MAX196AENI vs MAX198BEWI
MAX196AENI vs MAX198BENI
MAX196AENI vs MAX198BEAI
MAX196AENI vs MAX198BCAI
MAX196AENI vs MAX198AEWI
MAX196AENI vs MAX198AENI
MAX196AENI vs MAX198AEAI
MAX196AENI vs MAX198ACWI
MAX196AENI vs MAX198ACNI
MAX196AENI vs MAX198ACAI
MAX196AENI vs MAX197AENI
MAX196AENI vs MAX19777AZA+T
MAX196AENI vs MAX19777AZA+
MAX196AENI vs MAX196BEWI
MAX196AENI vs MAX196BENI
MAX196AENI vs MAX196AEAI
MAX196AENI vs MAX196ACNI
MAX196AENI vs MAX196ACAI
MAX196AENI vs MAX195BEWE+T
MAX196AENI vs MAX195BEWE+
MAX196AENI vs MAX195BEWE
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable