Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX192ACAP
MAX192ACAP
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 10BIT SAR 20SSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX192ACAP Datasheet
History Price: Obsolete
In Stock: 23755
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX192ACAP Specification
Specification
Part No
MAX192ACAP
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
10
Sampling Rate (Per Second)
133k
Number of Inputs
4, 8
Input Type
Differential, Single Ended
Data Interface
SPI
Configuration
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External, Internal
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
5V
Features
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
Mounting Type
Surface Mount
MAX192ACAP PDF Datasheet
MAX192ACAP Datasheet
Click and Download: MAX192ACAP Datasheet
MAX192ACAP Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX192ACAP Compare Parts
MAX192ACAP vs MAX7652CCB
MAX192ACAP vs MAX7651ECB
MAX192ACAP vs MAX7651CCB
MAX192ACAP vs MAX71071+T
MAX192ACAP vs MAX71071+
MAX192ACAP vs MAX22531AAP+
MAX192ACAP vs MAX22530AWE+
MAX192ACAP vs MAX199BEWI+
MAX192ACAP vs MAX199BEWI
MAX192ACAP vs MAX199BENI
MAX192ACAP vs MAX199BEAI+
MAX192ACAP vs MAX199BEAI
MAX192ACAP vs MAX199BCWI
MAX192ACAP vs MAX199AEWI
MAX192ACAP vs MAX199AENI
MAX192ACAP vs MAX199AEAI
MAX192ACAP vs MAX199ACWI
MAX192ACAP vs MAX199ACNI
MAX192ACAP vs MAX199ACAI
MAX192ACAP vs MAX198BEWI
MAX192ACAP vs MAX198BENI
MAX192ACAP vs MAX198BEAI
MAX192ACAP vs MAX198BCAI
MAX192ACAP vs MAX198AEWI
MAX192ACAP vs MAX198AENI
MAX192ACAP vs MAX198AEAI
MAX192ACAP vs MAX198ACWI
MAX192ACAP vs MAX198ACNI
MAX192ACAP vs MAX198ACAI
MAX192ACAP vs MAX197AENI
MAX192ACAP vs MAX19777AZA+T
MAX192ACAP vs MAX19777AZA+
MAX192ACAP vs MAX196BEWI
MAX192ACAP vs MAX196BENI
MAX192ACAP vs MAX196AENI
MAX192ACAP vs MAX196AEAI
MAX192ACAP vs MAX196ACNI
MAX192ACAP vs MAX196ACAI
MAX192ACAP vs MAX195BEWE+T
MAX192ACAP vs MAX195BEWE+
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.