Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX186AEAP
MAX186AEAP
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 12BIT SAR 20SSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX186AEAP Datasheet
History Price: Obsolete
In Stock: 10780
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX186AEAP Specification
Specification
Part No
MAX186AEAP
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
133k
Number of Inputs
4, 8
Input Type
Differential, Single Ended
Data Interface
SPI
Configuration
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
Internal
Voltage - Supply, Analog
?V, 5V
Voltage - Supply, Digital
?V, 5V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
Mounting Type
Surface Mount
MAX186AEAP PDF Datasheet
MAX186AEAP Datasheet
Click and Download: MAX186AEAP Datasheet
MAX186AEAP Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX186AEAP Compare Parts
MAX186AEAP vs MAX7652CCB
MAX186AEAP vs MAX7651ECB
MAX186AEAP vs MAX7651CCB
MAX186AEAP vs MAX71071+T
MAX186AEAP vs MAX71071+
MAX186AEAP vs MAX22531AAP+
MAX186AEAP vs MAX22530AWE+
MAX186AEAP vs MAX199BEWI+
MAX186AEAP vs MAX199BEWI
MAX186AEAP vs MAX199BENI
MAX186AEAP vs MAX199BEAI+
MAX186AEAP vs MAX199BEAI
MAX186AEAP vs MAX199BCWI
MAX186AEAP vs MAX199AEWI
MAX186AEAP vs MAX199AENI
MAX186AEAP vs MAX199AEAI
MAX186AEAP vs MAX199ACWI
MAX186AEAP vs MAX199ACNI
MAX186AEAP vs MAX199ACAI
MAX186AEAP vs MAX198BEWI
MAX186AEAP vs MAX198BENI
MAX186AEAP vs MAX198BEAI
MAX186AEAP vs MAX198BCAI
MAX186AEAP vs MAX198AEWI
MAX186AEAP vs MAX198AENI
MAX186AEAP vs MAX198AEAI
MAX186AEAP vs MAX198ACWI
MAX186AEAP vs MAX198ACNI
MAX186AEAP vs MAX198ACAI
MAX186AEAP vs MAX197AENI
MAX186AEAP vs MAX19777AZA+T
MAX186AEAP vs MAX19777AZA+
MAX186AEAP vs MAX196BEWI
MAX186AEAP vs MAX196BENI
MAX186AEAP vs MAX196AENI
MAX186AEAP vs MAX196AEAI
MAX186AEAP vs MAX196ACNI
MAX186AEAP vs MAX196ACAI
MAX186AEAP vs MAX195BEWE+T
MAX186AEAP vs MAX195BEWE+
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.