Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX183BCNG
MAX183BCNG
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 12BIT SAR 24DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX183BCNG Datasheet
History Price: $14.79000
In Stock: 12560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX183BCNG Specification
Specification
Part No
MAX183BCNG
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
308k
Number of Inputs
2
Input Type
Single Ended
Data Interface
Parallel
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External
Voltage - Supply, Analog
5V, -10.8V ~ 16.5V
Voltage - Supply, Digital
5V, -10.8V ~ 16.5V
Features
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
24-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
Mounting Type
Through Hole
MAX183BCNG PDF Datasheet
MAX183BCNG Datasheet
Click and Download: MAX183BCNG Datasheet
MAX183BCNG Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX183BCNG Compare Parts
MAX183BCNG vs MAX7652CCB
MAX183BCNG vs MAX7651ECB
MAX183BCNG vs MAX7651CCB
MAX183BCNG vs MAX71071+T
MAX183BCNG vs MAX71071+
MAX183BCNG vs MAX22531AAP+
MAX183BCNG vs MAX22530AWE+
MAX183BCNG vs MAX199BEWI+
MAX183BCNG vs MAX199BEWI
MAX183BCNG vs MAX199BENI
MAX183BCNG vs MAX199BEAI+
MAX183BCNG vs MAX199BEAI
MAX183BCNG vs MAX199BCWI
MAX183BCNG vs MAX199AEWI
MAX183BCNG vs MAX199AENI
MAX183BCNG vs MAX199AEAI
MAX183BCNG vs MAX199ACWI
MAX183BCNG vs MAX199ACNI
MAX183BCNG vs MAX199ACAI
MAX183BCNG vs MAX198BEWI
MAX183BCNG vs MAX198BENI
MAX183BCNG vs MAX198BEAI
MAX183BCNG vs MAX198BCAI
MAX183BCNG vs MAX198AEWI
MAX183BCNG vs MAX198AENI
MAX183BCNG vs MAX198AEAI
MAX183BCNG vs MAX198ACWI
MAX183BCNG vs MAX198ACNI
MAX183BCNG vs MAX198ACAI
MAX183BCNG vs MAX197AENI
MAX183BCNG vs MAX19777AZA+T
MAX183BCNG vs MAX19777AZA+
MAX183BCNG vs MAX196BEWI
MAX183BCNG vs MAX196BENI
MAX183BCNG vs MAX196AENI
MAX183BCNG vs MAX196AEAI
MAX183BCNG vs MAX196ACNI
MAX183BCNG vs MAX196ACAI
MAX183BCNG vs MAX195BEWE+T
MAX183BCNG vs MAX195BEWE+
Customer Reviews
4.95 out of 5.00 stars from 98 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.