Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Maxim Integrated MAX1838EEE
MAX1838EEE
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
DUAL USB SWITCH
Manufacturer:
Maxim Integrated
Datasheet:
MAX1838EEE Datasheet
History Price: $3.03000
In Stock: 7840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1838EEE Specification
Specification
Part No
MAX1838EEE
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
USB Switch
Number of Outputs
2
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
500mA, 500mA
Rds On (Typ)
95mOhm
Input Type
Non-Inverting
Features
Status Flag
Fault Protection
Current Limiting (Fixed), Over Load, Over Temperature, Reverse Current, Short Circuit, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Supplier Device Package
16-QSOP
Package / Case
16-SSOP (0.154", 3.90mm Width)
MAX1838EEE PDF Datasheet
MAX1838EEE Datasheet
Click and Download: MAX1838EEE Datasheet
MAX1838EEE Related Parts
MAX13253ATB+T
Maxim Integrated
IC PWR DRIVER N-CHAN 1:2 10TDFN
MAX14713EWL+
Maxim Integrated
IC PWR DRIVER 1:2 15WLP
MAX14713EWL+T
Maxim Integrated
IC PWR DRIVER 1:2 15WLP
MAX14713EWL+TCKA
Maxim Integrated
IC PWR DRIVER 1:2 15WLP
MAX14714EWL+
Maxim Integrated
IC PWR PATH SELECTOR 1:2 15WLP
MAX14714EWL+T
Maxim Integrated
IC PWR PATH SELECTOR 1:2 15WLP
MAX14900EAGM+
Maxim Integrated
IC PWR DRIVER 1:1 48QFN
MAX14900EAGM+CKH
Maxim Integrated
HIGH SPEED QUAD 24V DIGITAL OUTP
MAX14900EAGM+CKT
Maxim Integrated
IC PWR SWITCH 1:1 48QFN
MAX14900EAGM+T
Maxim Integrated
IC PWR DRIVER 1:1 48QFN
MAX14900EAGM+TCKH
Maxim Integrated
HIGH SPEED QUAD 24V DIGITAL OUTP
MAX14900EAGM+TCKT
Maxim Integrated
IC PWR DRIVER 1:1 48QFN
MAX1838EEE Compare Parts
MAX1838EEE vs MAX895LESA+T
MAX1838EEE vs MAX895LESA+
MAX1838EEE vs MAX894LESA+T
MAX1838EEE vs MAX894LESA+
MAX1838EEE vs MAX894LESA
MAX1838EEE vs MAX893LESA-T
MAX1838EEE vs MAX893LESA+T
MAX1838EEE vs MAX893LESA+
MAX1838EEE vs MAX893LESA
MAX1838EEE vs MAX892LEUA-T
MAX1838EEE vs MAX892LEUA+T
MAX1838EEE vs MAX892LEUA+
MAX1838EEE vs MAX892LEUA
MAX1838EEE vs MAX891LEUA+T
MAX1838EEE vs MAX891LEUA+
MAX1838EEE vs MAX891LEUA
MAX1838EEE vs MAX890LESA/V+T
MAX1838EEE vs MAX890LESA/V+
MAX1838EEE vs MAX890LESA+T
MAX1838EEE vs MAX890LESA+
MAX1838EEE vs MAX890LESA
MAX1838EEE vs MAX869LEEE+T
MAX1838EEE vs MAX869LEEE+
MAX1838EEE vs MAX8588ETM+
MAX1838EEE vs MAX8586ETA/V+T
MAX1838EEE vs MAX8586ETA+T
MAX1838EEE vs MAX613CSD
MAX1838EEE vs MAX613CPD
MAX1838EEE vs MAX4916BELT+T
MAX1838EEE vs MAX4916AELT+T
MAX1838EEE vs MAX4915AEUK+
MAX1838EEE vs MAX4913BELT+T
MAX1838EEE vs MAX4913AELT+T
MAX1838EEE vs MAX4896ETP+T
MAX1838EEE vs MAX4896ETP+
MAX1838EEE vs MAX4896ETP
MAX1838EEE vs MAX4896ATP+T
MAX1838EEE vs MAX4896ATP+
MAX1838EEE vs MAX4826ELT
MAX1838EEE vs MAX4825ETP+T
Customer Reviews
4.95 out of 5.00 stars from 189 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you