Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX174CCWI
MAX174CCWI
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 12BIT SAR 28SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX174CCWI Datasheet
History Price: Obsolete
In Stock: 20755
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX174CCWI Specification
Specification
Part No
MAX174CCWI
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
125k
Number of Inputs
1
Input Type
Single Ended
Data Interface
Parallel
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
Internal
Voltage - Supply, Analog
5V, -12V, -15V
Voltage - Supply, Digital
5V, -12V, -15V
Features
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
Mounting Type
Surface Mount
MAX174CCWI PDF Datasheet
MAX174CCWI Datasheet
Click and Download: MAX174CCWI Datasheet
MAX174CCWI Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX174CCWI Compare Parts
MAX174CCWI vs MAX7652CCB
MAX174CCWI vs MAX7651ECB
MAX174CCWI vs MAX7651CCB
MAX174CCWI vs MAX71071+T
MAX174CCWI vs MAX71071+
MAX174CCWI vs MAX22531AAP+
MAX174CCWI vs MAX22530AWE+
MAX174CCWI vs MAX199BEWI+
MAX174CCWI vs MAX199BEWI
MAX174CCWI vs MAX199BENI
MAX174CCWI vs MAX199BEAI+
MAX174CCWI vs MAX199BEAI
MAX174CCWI vs MAX199BCWI
MAX174CCWI vs MAX199AEWI
MAX174CCWI vs MAX199AENI
MAX174CCWI vs MAX199AEAI
MAX174CCWI vs MAX199ACWI
MAX174CCWI vs MAX199ACNI
MAX174CCWI vs MAX199ACAI
MAX174CCWI vs MAX198BEWI
MAX174CCWI vs MAX198BENI
MAX174CCWI vs MAX198BEAI
MAX174CCWI vs MAX198BCAI
MAX174CCWI vs MAX198AEWI
MAX174CCWI vs MAX198AENI
MAX174CCWI vs MAX198AEAI
MAX174CCWI vs MAX198ACWI
MAX174CCWI vs MAX198ACNI
MAX174CCWI vs MAX198ACAI
MAX174CCWI vs MAX197AENI
MAX174CCWI vs MAX19777AZA+T
MAX174CCWI vs MAX19777AZA+
MAX174CCWI vs MAX196BEWI
MAX174CCWI vs MAX196BENI
MAX174CCWI vs MAX196AENI
MAX174CCWI vs MAX196AEAI
MAX174CCWI vs MAX196ACNI
MAX174CCWI vs MAX196ACAI
MAX174CCWI vs MAX195BEWE+T
MAX174CCWI vs MAX195BEWE+
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.