Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX174CCPI
MAX174CCPI
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 12BIT SAR 28DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX174CCPI Datasheet
History Price: $116.06000
In Stock: 19225
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX174CCPI Specification
Specification
Part No
MAX174CCPI
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
125k
Number of Inputs
1
Input Type
Single Ended
Data Interface
Parallel
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
Internal
Voltage - Supply, Analog
5V, -12V, -15V
Voltage - Supply, Digital
5V, -12V, -15V
Features
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
28-DIP (0.600", 15.24mm)
Supplier Device Package
28-PDIP
Mounting Type
Through Hole
MAX174CCPI PDF Datasheet
MAX174CCPI Datasheet
Click and Download: MAX174CCPI Datasheet
MAX174CCPI Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX174CCPI Compare Parts
MAX174CCPI vs MAX7652CCB
MAX174CCPI vs MAX7651ECB
MAX174CCPI vs MAX7651CCB
MAX174CCPI vs MAX71071+T
MAX174CCPI vs MAX71071+
MAX174CCPI vs MAX22531AAP+
MAX174CCPI vs MAX22530AWE+
MAX174CCPI vs MAX199BEWI+
MAX174CCPI vs MAX199BEWI
MAX174CCPI vs MAX199BENI
MAX174CCPI vs MAX199BEAI+
MAX174CCPI vs MAX199BEAI
MAX174CCPI vs MAX199BCWI
MAX174CCPI vs MAX199AEWI
MAX174CCPI vs MAX199AENI
MAX174CCPI vs MAX199AEAI
MAX174CCPI vs MAX199ACWI
MAX174CCPI vs MAX199ACNI
MAX174CCPI vs MAX199ACAI
MAX174CCPI vs MAX198BEWI
MAX174CCPI vs MAX198BENI
MAX174CCPI vs MAX198BEAI
MAX174CCPI vs MAX198BCAI
MAX174CCPI vs MAX198AEWI
MAX174CCPI vs MAX198AENI
MAX174CCPI vs MAX198AEAI
MAX174CCPI vs MAX198ACWI
MAX174CCPI vs MAX198ACNI
MAX174CCPI vs MAX198ACAI
MAX174CCPI vs MAX197AENI
MAX174CCPI vs MAX19777AZA+T
MAX174CCPI vs MAX19777AZA+
MAX174CCPI vs MAX196BEWI
MAX174CCPI vs MAX196BENI
MAX174CCPI vs MAX196AENI
MAX174CCPI vs MAX196AEAI
MAX174CCPI vs MAX196ACNI
MAX174CCPI vs MAX196ACAI
MAX174CCPI vs MAX195BEWE+T
MAX174CCPI vs MAX195BEWE+
Customer Reviews
4.95 out of 5.00 stars from 106 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.