☰
MAX16942EGEE/V+
MAX16942EGEE/V+
Active
Description:  IC CTLR USB PROTECTOR QSOP
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 42330
MAX16942EGEE/V+ Specification
Specification
Part No
MAX16942EGEE/V+
Category
PMIC - Power Management - Specialized
Manufacturer
Maxim Integrated
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Automotive, USB Protection
Current - Supply
-
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40℃ ~ 105℃
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
MAX16942EGEE/V+ Related Parts
MAX11008BETM+
MAX11008BETM+
Maxim Integrated
IC CTLR LDMOS BIAS DUAL 48TQFN
MAX11008BETM+T
MAX11008BETM+T
Maxim Integrated
IC CTLR LDMOS BIAS DUAL 48TQFN
MAX13362ATL/V+
MAX13362ATL/V+
Maxim Integrated
IC SWITCH 24 CHANNEL 40TQFN
MAX13362ATL/V+T
MAX13362ATL/V+T
Maxim Integrated
IC SWITCH 24 CHANNEL 40TQFN
MAX1385BETM+
MAX1385BETM+
Maxim Integrated
IC CTRLR LDMOS BIAS 5V 48-TQFN
MAX14527BETA+
MAX14527BETA+
Maxim Integrated
OVER VOLTAGE PROTECTOR
MAX14527ETA+
MAX14527ETA+
Maxim Integrated
MAX14527 ADJUSTABLE OVER VOLTAGE
MAX14527ETA+T
MAX14527ETA+T
Maxim Integrated
IC OVERVOLTAGE PROTECTOR 8TDFN
MAX14528BETA+
MAX14528BETA+
Maxim Integrated
ADJUSTABLE OVER VOLTAGE PROTECTO
MAX14528BETA+T
MAX14528BETA+T
Maxim Integrated
ADJUSTABLE OVER VOLTAGE PROTECTO
MAX14528ETA+T
MAX14528ETA+T
Maxim Integrated
IC OVERVOLTAGE PROTECTOR 8TDFN
MAX14529EEWC+T
MAX14529EEWC+T
Maxim Integrated
IC OVERVOLT PROT 5.75V 12WLP
MAX16942EGEE/V+ Compare Parts
  • MAX16942EGEE/V+ vs MAXM17225AMB+
  • MAX16942EGEE/V+ vs MAX9960BCTM
  • MAX16942EGEE/V+ vs MAX9959FCCQ+WD
  • MAX16942EGEE/V+ vs MAX9959FCCQ+D
  • MAX16942EGEE/V+ vs MAX9959FCCQ+CAG
  • MAX16942EGEE/V+ vs MAX9550EUA+
  • MAX16942EGEE/V+ vs MAX8939EWV+
  • MAX16942EGEE/V+ vs MAX8939BEWV+T
  • MAX16942EGEE/V+ vs MAX8904ETN+TGC5
  • MAX16942EGEE/V+ vs MAX8893CEWV+T
  • MAX16942EGEE/V+ vs MAX8893CEWV+
  • MAX16942EGEE/V+ vs MAX8893BEWV+T
  • MAX16942EGEE/V+ vs MAX8893BEWV+
  • MAX16942EGEE/V+ vs MAX8893AEWV+T
  • MAX16942EGEE/V+ vs MAX8893AEWV+
  • MAX16942EGEE/V+ vs MAX8890ETCMMM+T
  • MAX16942EGEE/V+ vs MAX8890ETCMMM+
  • MAX16942EGEE/V+ vs MAX8890ETCMMM
  • MAX16942EGEE/V+ vs MAX8890ETCJJJ+T
  • MAX16942EGEE/V+ vs MAX8890ETCJJJ+
  • MAX16942EGEE/V+ vs MAX8890ETCJJJ
  • MAX16942EGEE/V+ vs MAX8890ETCGGG
  • MAX16942EGEE/V+ vs MAX8890ETCDDD+T
  • MAX16942EGEE/V+ vs MAX8890ETCDDD+
  • MAX16942EGEE/V+ vs MAX8890ETCDDD
  • MAX16942EGEE/V+ vs MAX8890ETCBBB-T
  • MAX16942EGEE/V+ vs MAX8890ETCBBB+
  • MAX16942EGEE/V+ vs MAX8890ETCBBB
  • MAX16942EGEE/V+ vs MAX8890ETCAKM
  • MAX16942EGEE/V+ vs MAX8890ETCABK+T
  • MAX16942EGEE/V+ vs MAX8890ETCABK+
  • MAX16942EGEE/V+ vs MAX8890ETCABK
  • MAX16942EGEE/V+ vs MAX8890ETCAAA+T
  • MAX16942EGEE/V+ vs MAX8890ETCAAA+
  • MAX16942EGEE/V+ vs MAX8890ETCAAA
  • MAX16942EGEE/V+ vs MAX8890EGCGGG
  • MAX16942EGEE/V+ vs MAX8890EGCDDD
  • MAX16942EGEE/V+ vs MAX8890EGCAKM
  • MAX16942EGEE/V+ vs MAX8890EGCAAA
  • MAX16942EGEE/V+ vs MAX8858ETJ+T
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.