Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Management
/ Maxim Integrated MAX1660EEE
MAX1660EEE
Obsolete
PMIC - Battery Management
Description:
IC BATT MON FUEL GAUGE 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX1660EEE Datasheet
History Price: $9.82000
In Stock: 42640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1660EEE Specification
Specification
Part No
MAX1660EEE
Category
PMIC - Battery Management
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Monitor
Battery Chemistry
-
Number of Cells
-
Fault Protection
Over Current, Short Circuit
Interface
I2C
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
MAX1660EEE PDF Datasheet
MAX1660EEE Datasheet
Click and Download: MAX1660EEE Datasheet
MAX1660EEE Related Parts
MAX1259CPE
Maxim Integrated
IC BATT PWR MGMT W/BACKUP 16DIP
MAX1259CPE+
Maxim Integrated
IC BATT PWR MGMT W/BACKUP 16DIP
MAX1259CWE
Maxim Integrated
IC BATT PWR MGMT 16SOIC
MAX1259CWE+
Maxim Integrated
IC BATT PWR MGMT 16SOIC
MAX1259CWE+T
Maxim Integrated
IC BATT PWR MGMT 16SOIC
MAX1259EPE
Maxim Integrated
IC BATT PWR MGMT 16DIP
MAX1259EWE
Maxim Integrated
IC BATT PWR MGMT W/BACKUP 16SOIC
MAX1259EWE+
Maxim Integrated
IC BATT PWR MGMT 16SOIC
MAX1259EWE+T
Maxim Integrated
IC BATT PWR MGMT 16SOIC
MAX14525ETA+T
Maxim Integrated
IC BATTERY SWITCH 4INPUTS 8TDFN
MAX14606EWL+T
Maxim Integrated
IC BATT PROTECTION 9WLP
MAX14607EWL+T
Maxim Integrated
IC BATT OVERVOLT PROTECTION 9WLP
MAX1660EEE Compare Parts
MAX1660EEE vs MAX8904ETN+
MAX1660EEE vs MAX8904AETN+T
MAX1660EEE vs MAX8904AETN+
MAX1660EEE vs MAX8818BETM+T
MAX1660EEE vs MAX8818BETM+
MAX1660EEE vs MAX8818AETM+T
MAX1660EEE vs MAX8818AETM+
MAX1660EEE vs MAX8697SEWQ+T
MAX1660EEE vs MAX8682ETM+T
MAX1660EEE vs MAX8682ETM+
MAX1660EEE vs MAX8672ETD+TG24
MAX1660EEE vs MAX8672ETD+T
MAX1660EEE vs MAX8672ETD+G24
MAX1660EEE vs MAX8629ETI+T
MAX1660EEE vs MAX8568BETE
MAX1660EEE vs MAX8568AETE+T
MAX1660EEE vs MAX8568AETE+
MAX1660EEE vs MAX846AEEE-TG074
MAX1660EEE vs MAX714CPE
MAX1660EEE vs MAX6849KAZD7+T
MAX1660EEE vs MAX6849KAZD3+T
MAX1660EEE vs MAX6849KAYD7+T
MAX1660EEE vs MAX6849KAYD3+T
MAX1660EEE vs MAX6849KAWD7+T
MAX1660EEE vs MAX6849KAWD3+T
MAX1660EEE vs MAX6849KAVD7+T
MAX1660EEE vs MAX6849KAVD7
MAX1660EEE vs MAX6849KAVD3+T
MAX1660EEE vs MAX6849KATD7+T
MAX1660EEE vs MAX6849KATD3+T
MAX1660EEE vs MAX6849KASD7+T
MAX1660EEE vs MAX6849KASD3+T
MAX1660EEE vs MAX6849KASD3
MAX1660EEE vs MAX6849KARD7+T
MAX1660EEE vs MAX6849KARD3+T
MAX1660EEE vs MAX6848KAZD3+
MAX1660EEE vs MAX6848KAWD3+
MAX1660EEE vs MAX6848KATD3-T
MAX1660EEE vs MAX6848KATD3+T
MAX1660EEE vs MAX6848KATD3+
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.