Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX165ACPN
MAX165ACPN
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 8BIT SAR 18DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX165ACPN Datasheet
History Price: $15.49000
In Stock: 26830
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX165ACPN Specification
Specification
Part No
MAX165ACPN
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
8
Sampling Rate (Per Second)
200k
Number of Inputs
1
Input Type
Single Ended
Data Interface
Parallel
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External, Internal
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
5V
Features
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
18-DIP (0.300", 7.62mm)
Supplier Device Package
18-PDIP
Mounting Type
Through Hole
MAX165ACPN PDF Datasheet
MAX165ACPN Datasheet
Click and Download: MAX165ACPN Datasheet
MAX165ACPN Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX165ACPN Compare Parts
MAX165ACPN vs MAX7652CCB
MAX165ACPN vs MAX7651ECB
MAX165ACPN vs MAX7651CCB
MAX165ACPN vs MAX71071+T
MAX165ACPN vs MAX71071+
MAX165ACPN vs MAX22531AAP+
MAX165ACPN vs MAX22530AWE+
MAX165ACPN vs MAX199BEWI+
MAX165ACPN vs MAX199BEWI
MAX165ACPN vs MAX199BENI
MAX165ACPN vs MAX199BEAI+
MAX165ACPN vs MAX199BEAI
MAX165ACPN vs MAX199BCWI
MAX165ACPN vs MAX199AEWI
MAX165ACPN vs MAX199AENI
MAX165ACPN vs MAX199AEAI
MAX165ACPN vs MAX199ACWI
MAX165ACPN vs MAX199ACNI
MAX165ACPN vs MAX199ACAI
MAX165ACPN vs MAX198BEWI
MAX165ACPN vs MAX198BENI
MAX165ACPN vs MAX198BEAI
MAX165ACPN vs MAX198BCAI
MAX165ACPN vs MAX198AEWI
MAX165ACPN vs MAX198AENI
MAX165ACPN vs MAX198AEAI
MAX165ACPN vs MAX198ACWI
MAX165ACPN vs MAX198ACNI
MAX165ACPN vs MAX198ACAI
MAX165ACPN vs MAX197AENI
MAX165ACPN vs MAX19777AZA+T
MAX165ACPN vs MAX19777AZA+
MAX165ACPN vs MAX196BEWI
MAX165ACPN vs MAX196BENI
MAX165ACPN vs MAX196AENI
MAX165ACPN vs MAX196AEAI
MAX165ACPN vs MAX196ACNI
MAX165ACPN vs MAX196ACAI
MAX165ACPN vs MAX195BEWE+T
MAX165ACPN vs MAX195BEWE+
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.