☰
MAX161CCPI
MAX161CCPI
Active
Description:  8-CHANNEL DATA ACQUISITION SYS
Manufacturer:  Maxim Integrated
Datasheet:   MAX161CCPI Datasheet
History Price: $26.41000
In Stock: 6800
MAX161CCPI Specification
Specification
Part No
MAX161CCPI
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Data Acquisition System (DAS)
Number of Channels
8
Resolution (Bits)
8 b
Sampling Rate (Per Second)
50k
Data Interface
Parallel
Voltage Supply Source
Single Supply
Voltage - Supply
4.5V ~ 5.5V, 4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
28-DIP (0.600", 15.24mm)
Supplier Device Package
28-PDIP
MAX161CCPI PDF Datasheet
MAX161CCPI Related Parts
MAX1020BETX
MAX1020BETX
Maxim Integrated
MULTICHANNEL ADCS/DACS
MAX1020BETX+
MAX1020BETX+
Maxim Integrated
IC ADC/DAC 10BIT 225K 36TQFN
MAX1021BETX+
MAX1021BETX+
Maxim Integrated
IC ADC/DAC 10BIT 300K 36TQFN
MAX1022BETX
MAX1022BETX
Maxim Integrated
MULTICHANNEL ADCS/DACS
MAX1022BETX+
MAX1022BETX+
Maxim Integrated
IC ADC/DAC 10BIT W/FIFO 36-TQFN
MAX1022BETX+T
MAX1022BETX+T
Maxim Integrated
IC ADC/DAC 10BIT 225K 36TQFN
MAX1040BETX
MAX1040BETX
Maxim Integrated
10-BIT, MULTICHANNEL ADC/DAC
MAX1040BETX+
MAX1040BETX+
Maxim Integrated
IC ADC/DAC 10BIT W/FIFO 36TQFN
MAX1042BETX+
MAX1042BETX+
Maxim Integrated
IC ADC/DAC 10BIT 225K 36TQFN
MAX1042BETX+T
MAX1042BETX+T
Maxim Integrated
IC ADC/DAC 10BIT 225K 36TQFN
MAX1046BETX+
MAX1046BETX+
Maxim Integrated
IC ADC/DAC 10BIT 225K 36TQFN
MAX1046BETX+T
MAX1046BETX+T
Maxim Integrated
IC ADC/DAC 10BIT 225K 36TQFN
MAX161CCPI Compare Parts
  • MAX161CCPI vs MAX78700+A00T
  • MAX161CCPI vs MAX78700+A00
  • MAX161CCPI vs MAX5556GSA+
  • MAX161CCPI vs MAX5556ESA+T
  • MAX161CCPI vs MAX5556ESA+
  • MAX161CCPI vs MAX199BEWI+T
  • MAX161CCPI vs MAX199BENI+
  • MAX161CCPI vs MAX199BCWI+T
  • MAX161CCPI vs MAX199BCWI+
  • MAX161CCPI vs MAX199BCNI+
  • MAX161CCPI vs MAX199BCNI
  • MAX161CCPI vs MAX199BCAI+
  • MAX161CCPI vs MAX199BCAI
  • MAX161CCPI vs MAX199AEWI+
  • MAX161CCPI vs MAX199AENI+
  • MAX161CCPI vs MAX199AEAI+
  • MAX161CCPI vs MAX199ACWI+
  • MAX161CCPI vs MAX199ACNI+
  • MAX161CCPI vs MAX199ACAI+T
  • MAX161CCPI vs MAX199ACAI+
  • MAX161CCPI vs MAX198BEWI+
  • MAX161CCPI vs MAX198BENI+
  • MAX161CCPI vs MAX198BCWI+T
  • MAX161CCPI vs MAX198BCWI+
  • MAX161CCPI vs MAX198BCWI
  • MAX161CCPI vs MAX198BCNI+
  • MAX161CCPI vs MAX198BCNI
  • MAX161CCPI vs MAX198BCAI+
  • MAX161CCPI vs MAX198AEWI+
  • MAX161CCPI vs MAX198AENI+
  • MAX161CCPI vs MAX198AEAI+
  • MAX161CCPI vs MAX198ACWI+T
  • MAX161CCPI vs MAX198ACWI+
  • MAX161CCPI vs MAX198ACNI+
  • MAX161CCPI vs MAX1987ETM+
  • MAX161CCPI vs MAX197BEWI+T
  • MAX161CCPI vs MAX197BEWI+
  • MAX161CCPI vs MAX197BEWI
  • MAX161CCPI vs MAX197BENI+
  • MAX161CCPI vs MAX197BENI
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!