Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX158BCWI
MAX158BCWI
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 8BIT FLASH 28SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX158BCWI Datasheet
History Price: $13.63000
In Stock: 42560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX158BCWI Specification
Specification
Part No
MAX158BCWI
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
8
Sampling Rate (Per Second)
400k
Number of Inputs
8
Input Type
Single Ended
Data Interface
Parallel
Configuration
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
Flash
Reference Type
Internal
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
5V
Features
Selectable Address
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
Mounting Type
Surface Mount
MAX158BCWI PDF Datasheet
MAX158BCWI Datasheet
Click and Download: MAX158BCWI Datasheet
MAX158BCWI Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX158BCWI Compare Parts
MAX158BCWI vs MAX7652CCB
MAX158BCWI vs MAX7651ECB
MAX158BCWI vs MAX7651CCB
MAX158BCWI vs MAX71071+T
MAX158BCWI vs MAX71071+
MAX158BCWI vs MAX22531AAP+
MAX158BCWI vs MAX22530AWE+
MAX158BCWI vs MAX199BEWI+
MAX158BCWI vs MAX199BEWI
MAX158BCWI vs MAX199BENI
MAX158BCWI vs MAX199BEAI+
MAX158BCWI vs MAX199BEAI
MAX158BCWI vs MAX199BCWI
MAX158BCWI vs MAX199AEWI
MAX158BCWI vs MAX199AENI
MAX158BCWI vs MAX199AEAI
MAX158BCWI vs MAX199ACWI
MAX158BCWI vs MAX199ACNI
MAX158BCWI vs MAX199ACAI
MAX158BCWI vs MAX198BEWI
MAX158BCWI vs MAX198BENI
MAX158BCWI vs MAX198BEAI
MAX158BCWI vs MAX198BCAI
MAX158BCWI vs MAX198AEWI
MAX158BCWI vs MAX198AENI
MAX158BCWI vs MAX198AEAI
MAX158BCWI vs MAX198ACWI
MAX158BCWI vs MAX198ACNI
MAX158BCWI vs MAX198ACAI
MAX158BCWI vs MAX197AENI
MAX158BCWI vs MAX19777AZA+T
MAX158BCWI vs MAX19777AZA+
MAX158BCWI vs MAX196BEWI
MAX158BCWI vs MAX196BENI
MAX158BCWI vs MAX196AENI
MAX158BCWI vs MAX196AEAI
MAX158BCWI vs MAX196ACNI
MAX158BCWI vs MAX196ACAI
MAX158BCWI vs MAX195BEWE+T
MAX158BCWI vs MAX195BEWE+
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.