☰
MAX1582EBE
MAX1582EBE
Active
Description:  HIGH-EFFICIENCY STEP-UP CONVERTE
Manufacturer:  Maxim Integrated
Datasheet:   MAX1582EBE Datasheet
History Price: $1.78000
In Stock: 29280
MAX1582EBE Specification
Specification
Part No
MAX1582EBE
Category
PMIC - LED Drivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Up (Boost)
Internal Switch(s)
Yes
Number of Outputs
2
Voltage - Supply (Min)
2.6V
Voltage - Supply (Max)
5.5V
Voltage - Output
25.5V
Current - Output / Channel
650mA (Switch)
Frequency
1MHz
Dimming
Analog, PWM
Applications
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-WFBGA, CSPBGA
Supplier Device Package
16-UCSP (2.02x2.02)
MAX1582EBE PDF Datasheet
MAX1582EBE Related Parts
MAX1553ETA+T
MAX1553ETA+T
Maxim Integrated
IC LED DRV RGLTR PWM 480MA 8TDFN
MAX1553ETA-T
MAX1553ETA-T
Maxim Integrated
40V STEP-UP CONVERTER
MAX1554ETA
MAX1554ETA
Maxim Integrated
40V STEP-UP CONVERTER
MAX1554ETA+T
MAX1554ETA+T
Maxim Integrated
IC LED DRV RGLTR PWM 970MA 8TDFN
MAX1561ETA+T
MAX1561ETA+T
Maxim Integrated
IC LED DRV RGLTR PWM 950MA 8TDFN
MAX1561ETA-T
MAX1561ETA-T
Maxim Integrated
26V STEP-UP CONVERTER
MAX1570ETE
MAX1570ETE
Maxim Integrated
IC REG LINEAR WHITE LED CURRENT
MAX1570ETE+
MAX1570ETE+
Maxim Integrated
IC LED DRV RGLTR PWM 30MA 16TQFN
MAX1570ETE+T
MAX1570ETE+T
Maxim Integrated
IC LED DRV RGLTR PWM 30MA 16TQFN
MAX1570ETE-TG075
MAX1570ETE-TG075
Maxim Integrated
IC REG LINEAR WHITE LED CURRENT
MAX1573EBE-T
MAX1573EBE-T
Maxim Integrated
WHITE LED 1X/1.5X CHARGE PUMP
MAX1573ETE
MAX1573ETE
Maxim Integrated
WHITE LED 1X/1.5X CHARGE PUMP
MAX1582EBE Compare Parts
  • MAX1582EBE vs MAX8901BETA+T
  • MAX1582EBE vs MAX8901BETA+
  • MAX1582EBE vs MAX8901BETA+
  • MAX1582EBE vs MAX8901AETA+T
  • MAX1582EBE vs MAX8879ETG+T
  • MAX1582EBE vs MAX8879ETG+
  • MAX1582EBE vs MAX8834ZEWP+T
  • MAX1582EBE vs MAX8834YEWP+T
  • MAX1582EBE vs MAX8831EWE+T
  • MAX1582EBE vs MAX8831EWE+
  • MAX1582EBE vs MAX8830EWE+T
  • MAX1582EBE vs MAX8830EWE+
  • MAX1582EBE vs MAX8822ETE+T
  • MAX1582EBE vs MAX8822ETE+
  • MAX1582EBE vs MAX8821ETI+T
  • MAX1582EBE vs MAX8821ETI+
  • MAX1582EBE vs MAX8790ETP+T
  • MAX1582EBE vs MAX8790ETP+
  • MAX1582EBE vs MAX8790AETP+T
  • MAX1582EBE vs MAX8790AETP+
  • MAX1582EBE vs MAX8678ETE+T
  • MAX1582EBE vs MAX8678ETE+
  • MAX1582EBE vs MAX8648ETE+T
  • MAX1582EBE vs MAX8648ETE+
  • MAX1582EBE vs MAX8647ETE+T
  • MAX1582EBE vs MAX8647ETE+
  • MAX1582EBE vs MAX8645YETI+T
  • MAX1582EBE vs MAX8645YETI+
  • MAX1582EBE vs MAX8645XETI+T
  • MAX1582EBE vs MAX8645XETI+
  • MAX1582EBE vs MAX8645XETI
  • MAX1582EBE vs MAX8631YETI+W
  • MAX1582EBE vs MAX8631YETI+TW
  • MAX1582EBE vs MAX8631YETI+T
  • MAX1582EBE vs MAX8631YETI+
  • MAX1582EBE vs MAX8631XETI+TW
  • MAX1582EBE vs MAX8631XETI+T
  • MAX1582EBE vs MAX8631XETI+
  • MAX1582EBE vs MAX8630ZETD25+T
  • MAX1582EBE vs MAX8630ZETD25+
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!