Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Specialized
/ Maxim Integrated MAX1563ETC
MAX1563ETC
Active
Interface - Specialized
Description:
USB CURRENT-LIMITED SWITCHES
Manufacturer:
Maxim Integrated
Datasheet:
MAX1563ETC Datasheet
History Price: $1.80000
In Stock: 46725
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1563ETC Specification
Specification
Part No
MAX1563ETC
Category
Interface - Specialized
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
USB
Interface
USB
Voltage - Supply
4V ~ 5.5V
Package / Case
12-WQFN Exposed Pad
Supplier Device Package
12-TQFN (4x4)
Mounting Type
Surface Mount
MAX1563ETC PDF Datasheet
MAX1563ETC Datasheet
Click and Download: MAX1563ETC Datasheet
MAX1563ETC Related Parts
MAX11041ETC+
Maxim Integrated
IC INTERFACE SPECIALIZED 12TQFN
MAX11041ETC+T
Maxim Integrated
IC INTERFACE SPECIALIZED 12TQFN
MAX13036ATI+
Maxim Integrated
IC INTERFACE SPECIALIZED 28TQFN
MAX13036ATI+T
Maxim Integrated
IC INTERFACE SPECIALIZED 28TQFN
MAX13037ATX+
Maxim Integrated
IC INTERFACE SPECIALIZED 36TQFN
MAX13037ATX+T
Maxim Integrated
IC INTERFACE SPECIALIZED 36TQFN
MAX13038ATI+
Maxim Integrated
IC INTERFACE SPECIALIZED 28TQFN
MAX13038ATX+
Maxim Integrated
IC AUTO CONTACT MONITOR 36TQFN-E
MAX13171EETU+
Maxim Integrated
MULTIPROTOCOL, PIN-SELECTABLE DA
MAX13171EETU+T
Maxim Integrated
MULTIPROTOCOL, PIN-SELECTABLE DA
MAX13173EETU+
Maxim Integrated
MULTIPROTOCOL, PIN-SELECTABLE DA
MAX13173EETU+T
Maxim Integrated
MULTIPROTOCOL, PIN-SELECTABLE DA
MAX1563ETC Compare Parts
MAX1563ETC vs MAX7365EWA70+T
MAX1563ETC vs MAX7359EWA+T
MAX1563ETC vs MAX7359ETG+T
MAX1563ETC vs MAX7359ETG+
MAX1563ETC vs MAX7359BETG+T
MAX1563ETC vs MAX7359BETG+
MAX1563ETC vs MAX7349ATG+T
MAX1563ETC vs MAX7349ATG+
MAX1563ETC vs MAX7349AEG+T
MAX1563ETC vs MAX7349AEG+
MAX1563ETC vs MAX7349AEG
MAX1563ETC vs MAX7348AEP+T
MAX1563ETC vs MAX7348AEP+
MAX1563ETC vs MAX7347ATE+T
MAX1563ETC vs MAX7347ATE+
MAX1563ETC vs MAX7347AEE+T
MAX1563ETC vs MAX7347AEE+
MAX1563ETC vs MAX7347AEE
MAX1563ETC vs MAX6815TEUS-T
MAX1563ETC vs MAX6815TEUS
MAX1563ETC vs MAX6815SEUS
MAX1563ETC vs MAX3986UTU+T
MAX1563ETC vs MAX3986UTU+
MAX1563ETC vs MAX3981UTH+T
MAX1563ETC vs MAX3981UTH+
MAX1563ETC vs MAX3981UGH
MAX1563ETC vs MAX3980UTH+T
MAX1563ETC vs MAX3980UTH+
MAX1563ETC vs MAX3980UGH
MAX1563ETC vs MAX3841ETG-T
MAX1563ETC vs MAX3841ETG+T
MAX1563ETC vs MAX3841ETG+
MAX1563ETC vs MAX3841ETG
MAX1563ETC vs MAX3840ETJ+T
MAX1563ETC vs MAX3840ETJ+
MAX1563ETC vs MAX3814CHJ+T
MAX1563ETC vs MAX3814CHJ+
MAX1563ETC vs MAX3801UTG+T
MAX1563ETC vs MAX3801UTG+
MAX1563ETC vs MAX3801UTG
Customer Reviews
4.95 out of 5.00 stars from 106 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you