Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX154AENG
MAX154AENG
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 8BIT FLASH 24DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX154AENG Datasheet
History Price: Obsolete
In Stock: 47280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX154AENG Specification
Specification
Part No
MAX154AENG
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
8
Sampling Rate (Per Second)
400k
Number of Inputs
4
Input Type
Single Ended
Data Interface
Parallel
Configuration
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
Flash
Reference Type
Internal
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
5V
Features
Selectable Address
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
24-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
Mounting Type
Through Hole
MAX154AENG PDF Datasheet
MAX154AENG Datasheet
Click and Download: MAX154AENG Datasheet
MAX154AENG Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX154AENG Compare Parts
MAX154AENG vs MAX7652CCB
MAX154AENG vs MAX7651ECB
MAX154AENG vs MAX7651CCB
MAX154AENG vs MAX71071+T
MAX154AENG vs MAX71071+
MAX154AENG vs MAX22531AAP+
MAX154AENG vs MAX22530AWE+
MAX154AENG vs MAX199BEWI+
MAX154AENG vs MAX199BEWI
MAX154AENG vs MAX199BENI
MAX154AENG vs MAX199BEAI+
MAX154AENG vs MAX199BEAI
MAX154AENG vs MAX199BCWI
MAX154AENG vs MAX199AEWI
MAX154AENG vs MAX199AENI
MAX154AENG vs MAX199AEAI
MAX154AENG vs MAX199ACWI
MAX154AENG vs MAX199ACNI
MAX154AENG vs MAX199ACAI
MAX154AENG vs MAX198BEWI
MAX154AENG vs MAX198BENI
MAX154AENG vs MAX198BEAI
MAX154AENG vs MAX198BCAI
MAX154AENG vs MAX198AEWI
MAX154AENG vs MAX198AENI
MAX154AENG vs MAX198AEAI
MAX154AENG vs MAX198ACWI
MAX154AENG vs MAX198ACNI
MAX154AENG vs MAX198ACAI
MAX154AENG vs MAX197AENI
MAX154AENG vs MAX19777AZA+T
MAX154AENG vs MAX19777AZA+
MAX154AENG vs MAX196BEWI
MAX154AENG vs MAX196BENI
MAX154AENG vs MAX196AENI
MAX154AENG vs MAX196AEAI
MAX154AENG vs MAX196ACNI
MAX154AENG vs MAX196ACAI
MAX154AENG vs MAX195BEWE+T
MAX154AENG vs MAX195BEWE+
Customer Reviews
4.95 out of 5.00 stars from 157 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.