Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX152CPP
MAX152CPP
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 8BIT FLASH 20DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX152CPP Datasheet
History Price: $5.62000
In Stock: 7950
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX152CPP Specification
Specification
Part No
MAX152CPP
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
8
Sampling Rate (Per Second)
400k
Number of Inputs
1
Input Type
Single Ended
Data Interface
Parallel
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
Flash
Reference Type
External
Voltage - Supply, Analog
?V ~ 3.6V
Voltage - Supply, Digital
?V ~ 3.6V
Features
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
Mounting Type
Through Hole
MAX152CPP PDF Datasheet
MAX152CPP Datasheet
Click and Download: MAX152CPP Datasheet
MAX152CPP Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX152CPP Compare Parts
MAX152CPP vs MAX7652CCB
MAX152CPP vs MAX7651ECB
MAX152CPP vs MAX7651CCB
MAX152CPP vs MAX71071+T
MAX152CPP vs MAX71071+
MAX152CPP vs MAX22531AAP+
MAX152CPP vs MAX22530AWE+
MAX152CPP vs MAX199BEWI+
MAX152CPP vs MAX199BEWI
MAX152CPP vs MAX199BENI
MAX152CPP vs MAX199BEAI+
MAX152CPP vs MAX199BEAI
MAX152CPP vs MAX199BCWI
MAX152CPP vs MAX199AEWI
MAX152CPP vs MAX199AENI
MAX152CPP vs MAX199AEAI
MAX152CPP vs MAX199ACWI
MAX152CPP vs MAX199ACNI
MAX152CPP vs MAX199ACAI
MAX152CPP vs MAX198BEWI
MAX152CPP vs MAX198BENI
MAX152CPP vs MAX198BEAI
MAX152CPP vs MAX198BCAI
MAX152CPP vs MAX198AEWI
MAX152CPP vs MAX198AENI
MAX152CPP vs MAX198AEAI
MAX152CPP vs MAX198ACWI
MAX152CPP vs MAX198ACNI
MAX152CPP vs MAX198ACAI
MAX152CPP vs MAX197AENI
MAX152CPP vs MAX19777AZA+T
MAX152CPP vs MAX19777AZA+
MAX152CPP vs MAX196BEWI
MAX152CPP vs MAX196BENI
MAX152CPP vs MAX196AENI
MAX152CPP vs MAX196AEAI
MAX152CPP vs MAX196ACNI
MAX152CPP vs MAX196ACAI
MAX152CPP vs MAX195BEWE+T
MAX152CPP vs MAX195BEWE+
Customer Reviews
4.95 out of 5.00 stars from 101 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.