☰
MAX1523EUT
MAX1523EUT
Active
Description:  MAX1523 SIMPLE BOOST CONTROLLER
Manufacturer:  Maxim Integrated
Datasheet:   MAX1523EUT Datasheet
History Price: $2.14000
In Stock: 28900
MAX1523EUT Specification
Specification
Part No
MAX1523EUT
Category
PMIC - DC DC Switching Controllers
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Topology
Boost, Flyback, SEPIC
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
2.5V ~ 5.5V
Frequency - Switching
-
Duty Cycle (Max)
90%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Enable, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
MAX1523EUT PDF Datasheet
MAX1523EUT Related Parts
MAX15000AEUB+
MAX15000AEUB+
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15000AEUB+T
MAX15000AEUB+T
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15000BEUB+
MAX15000BEUB+
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15000BEUB+T
MAX15000BEUB+T
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15001AEUB+
MAX15001AEUB+
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15001AEUB+T
MAX15001AEUB+T
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15001BEUB+
MAX15001BEUB+
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15001BEUB+T
MAX15001BEUB+T
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15002ATL+
MAX15002ATL+
Maxim Integrated
IC REG CTRLR BUCK 40TQFN
MAX15002ATL+T
MAX15002ATL+T
Maxim Integrated
IC REG CTRLR BUCK 40TQFN
MAX15003ATM+
MAX15003ATM+
Maxim Integrated
IC REG CTRLR BUCK 48TQFN
MAX15003ATM+T
MAX15003ATM+T
Maxim Integrated
IC REG CTRLR BUCK 48TQFN
MAX1523EUT Description
The MAX1523EUT is a Maxim Integrated (now Analog Devices) power management IC designed as a high-efficiency step-down DC-DC converter for low-voltage point-of-load regulation. It is typically positioned in systems requiring regulated supply rails derived from intermediate bus voltages, particularly in digital logic, DSP, and processor-support power architectures. The device integrates control circuitry and power conversion elements within a monolithic switching regulator architecture, enabling compact implementation of synchronous or high-efficiency buck conversion depending on configuration variant and application design.

## Device Function and Architectural Positioning

The MAX1523EUT belongs to the class of switch-mode DC-DC regulators intended for step-down (buck) conversion. Its primary functional role is to convert a higher input DC voltage to a lower regulated output voltage with high efficiency using pulse-width modulation (PWM) control techniques.

Within a system power tree, it is typically used as a secondary regulation stage following an upstream power source such as an ATX supply rail, intermediate bus converter, or battery-based input. The device is designed for point-of-load regulation where fast transient response and tight output regulation are required for digital loads.

The internal architecture is centered on a PWM control loop that regulates output voltage by adjusting duty cycle according to feedback from an external resistor divider network. The regulation loop is designed to maintain stability across load transients and input voltage variation, using compensation components defined in the application circuit.

## Electrical Parameters and Defined Characteristics

The datasheet-defined electrical characteristics of the MAX1523EUT include a set of input, output, control, and protection-related parameters. These parameters define the operational boundaries and performance behavior of the device:

* Input supply voltage range for proper operation of the internal control and power switching circuitry
* Output voltage range defined through external feedback network configuration
* Maximum output current capability, dependent on thermal conditions and external component selection
* Switching frequency, determined internally or set through configuration depending on device variant
* Duty cycle operating range, defining the modulation limits of the PWM controller
* Reference voltage accuracy, which governs output regulation precision
* Line regulation and load regulation characteristics, describing output stability under input and load variation
* Efficiency performance, dependent on switching losses, conduction losses, and external inductor characteristics
* Quiescent supply current, representing device consumption under no-load or light-load conditions
* Shutdown current, representing off-state leakage and standby power consumption
* Feedback input threshold characteristics, defining regulation setpoint accuracy

Additional dynamic parameters typically specified in the datasheet include transient response behavior, loop stability margins under defined compensation networks, and soft-start timing characteristics. These are critical for preventing inrush current and ensuring controlled startup sequencing in multi-rail systems.

All numerical limits for these parameters are strictly defined in the manufacturer datasheet and must be verified against the specific revision of the component specification, as variations may exist across package and silicon revisions.

## Control Architecture and Regulation Mechanism

The MAX1523EUT operates using a pulse-width modulation control loop architecture. The output voltage is continuously monitored through a feedback pin connected to an external resistor divider. This feedback signal is compared against an internal reference voltage to generate an error signal.

The error signal is processed by an internal compensation network that determines the required duty cycle adjustment. The switching stage then modulates the power MOSFETs to regulate energy transfer through an external inductor and output capacitor network.

Depending on load conditions, the converter transitions between continuous conduction mode (CCM) and discontinuous conduction mode (DCM), optimizing efficiency at light load while maintaining regulation accuracy at higher load currents.

## Protection and Reliability Features

The device incorporates multiple protection mechanisms intended to ensure safe operation under fault conditions. These typically include:

* Current limiting to prevent overcurrent stress in switching elements and external components
* Thermal shutdown protection to disable operation when junction temperature exceeds safe limits
* Under-voltage lockout (UVLO) to ensure controlled startup only when input supply is within valid range
* Output short-circuit protection behavior, limiting energy delivery under fault conditions
* Soft-start control to reduce inrush current during power-up and prevent output overshoot

These protection functions are internally coordinated with the PWM control loop to ensure deterministic shutdown and restart behavior under abnormal operating conditions.

## Package and Mechanical Characteristics

The MAX1523EUT is supplied in a small-outline surface-mount package designated by the “UT” suffix, typically corresponding to a thin shrink small outline package (TSSOP) format. This package is optimized for high-density PCB integration and automated assembly.

Key mechanical characteristics include:

* Multi-pin configuration supporting power input, switching nodes, feedback, compensation, and control interfaces
* Thermal conduction through package leads into PCB copper planes for heat dissipation
* Compatibility with standard reflow soldering processes
* Reduced parasitic inductance for switching node performance optimization

Thermal design is an essential consideration, as power dissipation is strongly dependent on switching losses, load current, and PCB copper area used for heat spreading.

## Typical Application Domains

The MAX1523EUT is used in a variety of low-voltage power conversion systems, including:

* Point-of-load regulation in microprocessor and DSP power supply architectures
* Power rails for FPGA and ASIC digital core supply domains
* Distributed power systems in telecommunications and networking equipment
* Embedded industrial control systems requiring local voltage regulation
* Battery-powered systems requiring efficient step-down conversion
* General-purpose DC-DC conversion stages in multi-rail electronic platforms

Its design focus is on efficiency, compact footprint, and stable regulation under dynamic digital load conditions.

## Design Considerations and Implementation Constraints

Proper implementation of the MAX1523EUT requires careful attention to external component selection and PCB layout. Key design constraints include:

* Inductor selection must balance saturation current, efficiency, and ripple current characteristics
* Output capacitor selection must ensure low ESR and stable loop compensation
* Feedback network accuracy directly impacts output voltage precision
* PCB layout must minimize switching node parasitic inductance to reduce EMI and switching losses
* Grounding strategy must separate power and signal domains to maintain regulation stability
* Thermal design must account for worst-case load and ambient temperature conditions

Loop compensation stability is dependent on the interaction between internal control circuitry and external LC network, requiring adherence to recommended application circuit guidelines.

## Conclusion

The MAX1523EUT is a monolithic step-down switching regulator designed for efficient point-of-load DC-DC conversion in low-voltage digital and embedded systems. Its architecture integrates PWM control, protection functions, and feedback regulation to provide stable and efficient voltage conversion. The device is optimized for compact power supply designs requiring high efficiency, fast transient response, and reliable operation under varying load conditions, making it suitable for modern multi-rail electronic systems with strict power integrity requirements.
MAX1523EUT Compare Parts
  • MAX1523EUT vs MAX8786GTL+
  • MAX1523EUT vs MAX8743ETX+T
  • MAX1523EUT vs MAX8743ETX+
  • MAX1523EUT vs MAX8743ETX
  • MAX1523EUT vs MAX8743EEI+T
  • MAX1523EUT vs MAX8743EEI
  • MAX1523EUT vs MAX8653ETI+T
  • MAX1523EUT vs MAX8653ETI+
  • MAX1523EUT vs MAX8650EEG+T
  • MAX1523EUT vs MAX8650EEG+
  • MAX1523EUT vs MAX863EEE-T
  • MAX1523EUT vs MAX863EEE+T
  • MAX1523EUT vs MAX863EEE+
  • MAX1523EUT vs MAX863EEE
  • MAX1523EUT vs MAX8599ETE+T
  • MAX1523EUT vs MAX8599ETE+
  • MAX1523EUT vs MAX8598ETE+T
  • MAX1523EUT vs MAX8598ETE+
  • MAX1523EUT vs MAX8598ETE
  • MAX1523EUT vs MAX8597ETP+T
  • MAX1523EUT vs MAX8597ETP+
  • MAX1523EUT vs MAX8594AETG+
  • MAX1523EUT vs MAX8579EUB+T
  • MAX1523EUT vs MAX8579EUB+
  • MAX1523EUT vs MAX8578EUB+T
  • MAX1523EUT vs MAX8578EUB+
  • MAX1523EUT vs MAX8578EUB
  • MAX1523EUT vs MAX8577EUB+T
  • MAX1523EUT vs MAX8577EUB+
  • MAX1523EUT vs MAX8577EUB
  • MAX1523EUT vs MAX8576EUB+T
  • MAX1523EUT vs MAX8576EUB+
  • MAX1523EUT vs MAX8575EUT
  • MAX1523EUT vs MAX8573EUT
  • MAX1523EUT vs MAX8572EUT
  • MAX1523EUT vs MAX8570EUT
  • MAX1523EUT vs MAX8561ETA-G104
  • MAX1523EUT vs MAX8548EUB+T
  • MAX1523EUT vs MAX8548EUB+
  • MAX1523EUT vs MAX8546EUB+T
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet