Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX151ACNG
MAX151ACNG
Discontinued
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC HS 10-BIT REF T/H 24-DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX151ACNG Datasheet
History Price: $11.77000
In Stock: 17920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX151ACNG Specification
Specification
Part No
MAX151ACNG
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
10
Sampling Rate (Per Second)
-
Number of Inputs
-
Input Type
-
Data Interface
-
Configuration
-
Ratio - S/H:ADC
-
Number of A/D Converters
-
Architecture
-
Reference Type
-
Voltage - Supply, Analog
-
Voltage - Supply, Digital
-
Features
-
Operating Temperature
-
Package / Case
24-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
Mounting Type
Through Hole
MAX151ACNG PDF Datasheet
MAX151ACNG Datasheet
Click and Download: MAX151ACNG Datasheet
MAX151ACNG Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX151ACNG Compare Parts
MAX151ACNG vs MAX7652CCB
MAX151ACNG vs MAX7651ECB
MAX151ACNG vs MAX7651CCB
MAX151ACNG vs MAX71071+T
MAX151ACNG vs MAX71071+
MAX151ACNG vs MAX22531AAP+
MAX151ACNG vs MAX22530AWE+
MAX151ACNG vs MAX199BEWI+
MAX151ACNG vs MAX199BEWI
MAX151ACNG vs MAX199BENI
MAX151ACNG vs MAX199BEAI+
MAX151ACNG vs MAX199BEAI
MAX151ACNG vs MAX199BCWI
MAX151ACNG vs MAX199AEWI
MAX151ACNG vs MAX199AENI
MAX151ACNG vs MAX199AEAI
MAX151ACNG vs MAX199ACWI
MAX151ACNG vs MAX199ACNI
MAX151ACNG vs MAX199ACAI
MAX151ACNG vs MAX198BEWI
MAX151ACNG vs MAX198BENI
MAX151ACNG vs MAX198BEAI
MAX151ACNG vs MAX198BCAI
MAX151ACNG vs MAX198AEWI
MAX151ACNG vs MAX198AENI
MAX151ACNG vs MAX198AEAI
MAX151ACNG vs MAX198ACWI
MAX151ACNG vs MAX198ACNI
MAX151ACNG vs MAX198ACAI
MAX151ACNG vs MAX197AENI
MAX151ACNG vs MAX19777AZA+T
MAX151ACNG vs MAX19777AZA+
MAX151ACNG vs MAX196BEWI
MAX151ACNG vs MAX196BENI
MAX151ACNG vs MAX196AENI
MAX151ACNG vs MAX196AEAI
MAX151ACNG vs MAX196ACNI
MAX151ACNG vs MAX196ACAI
MAX151ACNG vs MAX195BEWE+T
MAX151ACNG vs MAX195BEWE+
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.