Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX148BEAP
MAX148BEAP
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
8-CHANNEL SERIAL 10-BIT ADC
Manufacturer:
Maxim Integrated
Datasheet:
MAX148BEAP Datasheet
History Price: $7.59000
In Stock: 12960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX148BEAP Specification
Specification
Part No
MAX148BEAP
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
10
Sampling Rate (Per Second)
133k
Number of Inputs
4, 8
Input Type
Differential, Pseudo-Differential, Single Ended
Data Interface
SPI
Configuration
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External
Voltage - Supply, Analog
2.7V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
Mounting Type
Surface Mount
MAX148BEAP PDF Datasheet
MAX148BEAP Datasheet
Click and Download: MAX148BEAP Datasheet
MAX148BEAP Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX148BEAP Compare Parts
MAX148BEAP vs MAX7652CCB
MAX148BEAP vs MAX7651ECB
MAX148BEAP vs MAX7651CCB
MAX148BEAP vs MAX71071+T
MAX148BEAP vs MAX71071+
MAX148BEAP vs MAX22531AAP+
MAX148BEAP vs MAX22530AWE+
MAX148BEAP vs MAX199BEWI+
MAX148BEAP vs MAX199BEWI
MAX148BEAP vs MAX199BENI
MAX148BEAP vs MAX199BEAI+
MAX148BEAP vs MAX199BEAI
MAX148BEAP vs MAX199BCWI
MAX148BEAP vs MAX199AEWI
MAX148BEAP vs MAX199AENI
MAX148BEAP vs MAX199AEAI
MAX148BEAP vs MAX199ACWI
MAX148BEAP vs MAX199ACNI
MAX148BEAP vs MAX199ACAI
MAX148BEAP vs MAX198BEWI
MAX148BEAP vs MAX198BENI
MAX148BEAP vs MAX198BEAI
MAX148BEAP vs MAX198BCAI
MAX148BEAP vs MAX198AEWI
MAX148BEAP vs MAX198AENI
MAX148BEAP vs MAX198AEAI
MAX148BEAP vs MAX198ACWI
MAX148BEAP vs MAX198ACNI
MAX148BEAP vs MAX198ACAI
MAX148BEAP vs MAX197AENI
MAX148BEAP vs MAX19777AZA+T
MAX148BEAP vs MAX19777AZA+
MAX148BEAP vs MAX196BEWI
MAX148BEAP vs MAX196BENI
MAX148BEAP vs MAX196AENI
MAX148BEAP vs MAX196AEAI
MAX148BEAP vs MAX196ACNI
MAX148BEAP vs MAX196ACAI
MAX148BEAP vs MAX195BEWE+T
MAX148BEAP vs MAX195BEWE+
Customer Reviews
4.95 out of 5.00 stars from 178 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.