☰
MAX14890ECTJ+
MAX14890ECTJ+
Obsolete
Description:  IC RECEIVER 0/4 TQFN
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 38800
MAX14890ECTJ+ Specification
Specification
Part No
MAX14890ECTJ+
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Receiver
Protocol
RS422, RS485
Number of Drivers/Receivers
0/4
Duplex
-
Receiver Hysteresis
-
Data Rate
35Mbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MAX14890ECTJ+ Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX14890ECTJ+ Compare Parts
  • MAX14890ECTJ+ vs MAXM22511GLH+
  • MAX14890ECTJ+ vs MAXM22510GLH+T
  • MAX14890ECTJ+ vs MAXM22510GLH+
  • MAX14890ECTJ+ vs MAX9967BGCCQ+B0U
  • MAX14890ECTJ+ vs MAX9959DCCQ+D
  • MAX14890ECTJ+ vs MAX9957DCCB+D
  • MAX14890ECTJ+ vs MAX9957CCB+D
  • MAX14890ECTJ+ vs MAX9482EUI
  • MAX14890ECTJ+ vs MAX9481EUP
  • MAX14890ECTJ+ vs MAX9480EUP
  • MAX14890ECTJ+ vs MAX9404EHJ
  • MAX14890ECTJ+ vs MAX9402EHJ+T
  • MAX14890ECTJ+ vs MAX9402EHJ+
  • MAX14890ECTJ+ vs MAX9401EHJ
  • MAX14890ECTJ+ vs MAX9400EHJ
  • MAX14890ECTJ+ vs MAX9179EUE+
  • MAX14890ECTJ+ vs MAX9179EUE
  • MAX14890ECTJ+ vs MAX9173EUE+T
  • MAX14890ECTJ+ vs MAX9173EUE+
  • MAX14890ECTJ+ vs MAX9173EUE
  • MAX14890ECTJ+ vs MAX9173ETE
  • MAX14890ECTJ+ vs MAX9173ESE+
  • MAX14890ECTJ+ vs MAX9173ESE
  • MAX14890ECTJ+ vs MAX9172ESA+T
  • MAX14890ECTJ+ vs MAX9172ESA+
  • MAX14890ECTJ+ vs MAX9172ESA
  • MAX14890ECTJ+ vs MAX9172EKA+T
  • MAX14890ECTJ+ vs MAX9171ESA+
  • MAX14890ECTJ+ vs MAX9171EKA+T
  • MAX14890ECTJ+ vs MAX9169EUE+T
  • MAX14890ECTJ+ vs MAX9169EUE+
  • MAX14890ECTJ+ vs MAX9164EUD
  • MAX14890ECTJ+ vs MAX9164ESD
  • MAX14890ECTJ+ vs MAX9163ESA+T
  • MAX14890ECTJ+ vs MAX9163ESA+
  • MAX14890ECTJ+ vs MAX9158EGM
  • MAX14890ECTJ+ vs MAX9157EHJ+T
  • MAX14890ECTJ+ vs MAX9157EHJ+
  • MAX14890ECTJ+ vs MAX9157EGJ+T
  • MAX14890ECTJ+ vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!