Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX1457CCJ
MAX1457CCJ
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
SIGNAL CONDITIONER FOR SENSOR
Manufacturer:
Maxim Integrated
Datasheet:
MAX1457CCJ Datasheet
History Price: $14.62000
In Stock: 44865
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1457CCJ Specification
Specification
Part No
MAX1457CCJ
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
-
Number of Inputs
1
Input Type
Pseudo-Differential
Data Interface
MICROWIRE, Serial, SPI
Configuration
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External
Voltage - Supply, Analog
2.7V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
Features
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
32-VQFN Exposed Pad
Supplier Device Package
32-QFP-N (7x7)
Mounting Type
Surface Mount
MAX1457CCJ PDF Datasheet
MAX1457CCJ Datasheet
Click and Download: MAX1457CCJ Datasheet
MAX1457CCJ Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1457CCJ Compare Parts
MAX1457CCJ vs MAX7652CCB
MAX1457CCJ vs MAX7651ECB
MAX1457CCJ vs MAX7651CCB
MAX1457CCJ vs MAX71071+T
MAX1457CCJ vs MAX71071+
MAX1457CCJ vs MAX22531AAP+
MAX1457CCJ vs MAX22530AWE+
MAX1457CCJ vs MAX199BEWI+
MAX1457CCJ vs MAX199BEWI
MAX1457CCJ vs MAX199BENI
MAX1457CCJ vs MAX199BEAI+
MAX1457CCJ vs MAX199BEAI
MAX1457CCJ vs MAX199BCWI
MAX1457CCJ vs MAX199AEWI
MAX1457CCJ vs MAX199AENI
MAX1457CCJ vs MAX199AEAI
MAX1457CCJ vs MAX199ACWI
MAX1457CCJ vs MAX199ACNI
MAX1457CCJ vs MAX199ACAI
MAX1457CCJ vs MAX198BEWI
MAX1457CCJ vs MAX198BENI
MAX1457CCJ vs MAX198BEAI
MAX1457CCJ vs MAX198BCAI
MAX1457CCJ vs MAX198AEWI
MAX1457CCJ vs MAX198AENI
MAX1457CCJ vs MAX198AEAI
MAX1457CCJ vs MAX198ACWI
MAX1457CCJ vs MAX198ACNI
MAX1457CCJ vs MAX198ACAI
MAX1457CCJ vs MAX197AENI
MAX1457CCJ vs MAX19777AZA+T
MAX1457CCJ vs MAX19777AZA+
MAX1457CCJ vs MAX196BEWI
MAX1457CCJ vs MAX196BENI
MAX1457CCJ vs MAX196AENI
MAX1457CCJ vs MAX196AEAI
MAX1457CCJ vs MAX196ACNI
MAX1457CCJ vs MAX196ACAI
MAX1457CCJ vs MAX195BEWE+T
MAX1457CCJ vs MAX195BEWE+
Customer Reviews
4.95 out of 5.00 stars from 142 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.