Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Analog Switches - Special Purpose
/ Maxim Integrated MAX14536EEVB+
MAX14536EEVB+
Active
Interface - Analog Switches - Special Purpose
Description:
IC SWITCH DPDT 10UTQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX14536EEVB+ Datasheet
History Price: Active
In Stock: 42480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX14536EEVB+ Specification
Specification
Part No
MAX14536EEVB+
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Maxim Integrated
Series
-
Packaging
Strip
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Audio, Video
Multiplexer/Demultiplexer Circuit
2:1
Switch Circuit
SPDT
Number of Channels
1
On-State Resistance (Max)
350mOhm
Voltage - Supply, Single (V-)
2.4V ~ 5.5V
Voltage - Supply, Dual (V?
-
-3db Bandwidth
100MHz
Features
Break-Before-Make
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
10-UFQFN
Supplier Device Package
10-UTQFN (1.4x1.8)
MAX14536EEVB+ PDF Datasheet
MAX14536EEVB+ Datasheet
Click and Download: MAX14536EEVB+ Datasheet
MAX14536EEVB+ Related Parts
MAX1436ECQ+D
Maxim Integrated
IC ADC 10BIT 40MSPS 100-TQFP
MAX14508EEVB+
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
MAX14508EEVB+T
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
MAX14509AEEVB+
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
MAX14509AEEVB+T
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
MAX14510EEVB+
Maxim Integrated
IC AUD SWITCH USB 2.0 HS 10UTQFN
MAX14510EEVB+T
Maxim Integrated
IC AUD SWITCH USB 2.0 HS 10UTQFN
MAX14511EEVB+T
Maxim Integrated
DPDT
MAX14512EWP+T
Maxim Integrated
IC UMIC 20-WLP
MAX14531EEWC+T
Maxim Integrated
IC USB SWITCH DP3T 12WLP
MAX14532EEWC+T
Maxim Integrated
IC USB SWITCH DP3T 12WLP
MAX14535EEVB+
Maxim Integrated
IC SWITCH DPDT 10UTQFN
MAX14536EEVB+ Compare Parts
MAX14536EEVB+ vs MAX9671CTH+
MAX14536EEVB+ vs MAX9670CTL+T
MAX14536EEVB+ vs MAX9670CTL+
MAX14536EEVB+ vs MAX9656AEP+T
MAX14536EEVB+ vs MAX9656AEP+
MAX14536EEVB+ vs MAX9655AEE+T
MAX14536EEVB+ vs MAX9655AEE+
MAX14536EEVB+ vs MAX9598CTL+T
MAX14536EEVB+ vs MAX9598CTL+
MAX14536EEVB+ vs MAX9595CTM+T
MAX14536EEVB+ vs MAX9595CTM+
MAX14536EEVB+ vs MAX9393ETJ+T
MAX14536EEVB+ vs MAX9393ETJ+
MAX14536EEVB+ vs MAX9393EHJ+
MAX14536EEVB+ vs MAX9392EHJ+T
MAX14536EEVB+ vs MAX9392EHJ+
MAX14536EEVB+ vs MAX9392EHJ
MAX14536EEVB+ vs MAX9177EUB+T
MAX14536EEVB+ vs MAX9177EUB+
MAX14536EEVB+ vs MAX9177EUB
MAX14536EEVB+ vs MAX9176EUB+T
MAX14536EEVB+ vs MAX9176EUB+
MAX14536EEVB+ vs MAX9176EUB
MAX14536EEVB+ vs MAX7457ETE+
MAX14536EEVB+ vs MAX7369EUP+T
MAX14536EEVB+ vs MAX7369EUP+
MAX14536EEVB+ vs MAX7368EUE+T
MAX14536EEVB+ vs MAX7368EUE+
MAX14536EEVB+ vs MAX7367EUP+T
MAX14536EEVB+ vs MAX7367EUP+
MAX14536EEVB+ vs MAX7358EUG+T
MAX14536EEVB+ vs MAX7358EUG+
MAX14536EEVB+ vs MAX7358ETG+T
MAX14536EEVB+ vs MAX7358ETG+
MAX14536EEVB+ vs MAX7357EUG+T
MAX14536EEVB+ vs MAX7357EUG+
MAX14536EEVB+ vs MAX7357ETG+T
MAX14536EEVB+ vs MAX7357ETG+
MAX14536EEVB+ vs MAX7356EUG+T
MAX14536EEVB+ vs MAX7356EUG+
Customer Reviews
4.95 out of 5.00 stars from 122 customer reviews from all over the world
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its