Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX1246ACEE
MAX1246ACEE
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 12BIT SAR 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX1246ACEE Datasheet
History Price: Obsolete
In Stock: 46330
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1246ACEE Specification
Specification
Part No
MAX1246ACEE
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
133k
Number of Inputs
2, 4
Input Type
Differential, Single Ended
Data Interface
SPI
Configuration
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 3.6V
Features
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
Mounting Type
Surface Mount
MAX1246ACEE PDF Datasheet
MAX1246ACEE Datasheet
Click and Download: MAX1246ACEE Datasheet
MAX1246ACEE Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1246ACEE Compare Parts
MAX1246ACEE vs MAX7652CCB
MAX1246ACEE vs MAX7651ECB
MAX1246ACEE vs MAX7651CCB
MAX1246ACEE vs MAX71071+T
MAX1246ACEE vs MAX71071+
MAX1246ACEE vs MAX22531AAP+
MAX1246ACEE vs MAX22530AWE+
MAX1246ACEE vs MAX199BEWI+
MAX1246ACEE vs MAX199BEWI
MAX1246ACEE vs MAX199BENI
MAX1246ACEE vs MAX199BEAI+
MAX1246ACEE vs MAX199BEAI
MAX1246ACEE vs MAX199BCWI
MAX1246ACEE vs MAX199AEWI
MAX1246ACEE vs MAX199AENI
MAX1246ACEE vs MAX199AEAI
MAX1246ACEE vs MAX199ACWI
MAX1246ACEE vs MAX199ACNI
MAX1246ACEE vs MAX199ACAI
MAX1246ACEE vs MAX198BEWI
MAX1246ACEE vs MAX198BENI
MAX1246ACEE vs MAX198BEAI
MAX1246ACEE vs MAX198BCAI
MAX1246ACEE vs MAX198AEWI
MAX1246ACEE vs MAX198AENI
MAX1246ACEE vs MAX198AEAI
MAX1246ACEE vs MAX198ACWI
MAX1246ACEE vs MAX198ACNI
MAX1246ACEE vs MAX198ACAI
MAX1246ACEE vs MAX197AENI
MAX1246ACEE vs MAX19777AZA+T
MAX1246ACEE vs MAX19777AZA+
MAX1246ACEE vs MAX196BEWI
MAX1246ACEE vs MAX196BENI
MAX1246ACEE vs MAX196AENI
MAX1246ACEE vs MAX196AEAI
MAX1246ACEE vs MAX196ACNI
MAX1246ACEE vs MAX196ACAI
MAX1246ACEE vs MAX195BEWE+T
MAX1246ACEE vs MAX195BEWE+
Customer Reviews
4.95 out of 5.00 stars from 133 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.