Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX121CWE
MAX121CWE
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 14BIT SAR 16SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX121CWE Datasheet
History Price: $14.15000
In Stock: 26960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX121CWE Specification
Specification
Part No
MAX121CWE
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
14
Sampling Rate (Per Second)
308k
Number of Inputs
1
Input Type
Single Ended
Data Interface
SPI
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External, Internal
Voltage - Supply, Analog
5V, -10.8V ~ 15.75V
Voltage - Supply, Digital
5V, -10.8V ~ 15.75V
Features
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
Mounting Type
Surface Mount
MAX121CWE PDF Datasheet
MAX121CWE Datasheet
Click and Download: MAX121CWE Datasheet
MAX121CWE Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX121CWE Compare Parts
MAX121CWE vs MAX7652CCB
MAX121CWE vs MAX7651ECB
MAX121CWE vs MAX7651CCB
MAX121CWE vs MAX71071+T
MAX121CWE vs MAX71071+
MAX121CWE vs MAX22531AAP+
MAX121CWE vs MAX22530AWE+
MAX121CWE vs MAX199BEWI+
MAX121CWE vs MAX199BEWI
MAX121CWE vs MAX199BENI
MAX121CWE vs MAX199BEAI+
MAX121CWE vs MAX199BEAI
MAX121CWE vs MAX199BCWI
MAX121CWE vs MAX199AEWI
MAX121CWE vs MAX199AENI
MAX121CWE vs MAX199AEAI
MAX121CWE vs MAX199ACWI
MAX121CWE vs MAX199ACNI
MAX121CWE vs MAX199ACAI
MAX121CWE vs MAX198BEWI
MAX121CWE vs MAX198BENI
MAX121CWE vs MAX198BEAI
MAX121CWE vs MAX198BCAI
MAX121CWE vs MAX198AEWI
MAX121CWE vs MAX198AENI
MAX121CWE vs MAX198AEAI
MAX121CWE vs MAX198ACWI
MAX121CWE vs MAX198ACNI
MAX121CWE vs MAX198ACAI
MAX121CWE vs MAX197AENI
MAX121CWE vs MAX19777AZA+T
MAX121CWE vs MAX19777AZA+
MAX121CWE vs MAX196BEWI
MAX121CWE vs MAX196BENI
MAX121CWE vs MAX196AENI
MAX121CWE vs MAX196AEAI
MAX121CWE vs MAX196ACNI
MAX121CWE vs MAX196ACAI
MAX121CWE vs MAX195BEWE+T
MAX121CWE vs MAX195BEWE+
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.