Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX1202ACPP
MAX1202ACPP
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 12BIT SAR 20DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX1202ACPP Datasheet
History Price: $13.11000
In Stock: 4800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1202ACPP Specification
Specification
Part No
MAX1202ACPP
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
133k
Number of Inputs
4, 8
Input Type
Differential, Single Ended
Data Interface
SPI
Configuration
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External, Internal
Voltage - Supply, Analog
?V, 5V
Voltage - Supply, Digital
2.7V ~ 5.25V
Features
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
Mounting Type
Through Hole
MAX1202ACPP PDF Datasheet
MAX1202ACPP Datasheet
Click and Download: MAX1202ACPP Datasheet
MAX1202ACPP Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1202ACPP Compare Parts
MAX1202ACPP vs MAX7652CCB
MAX1202ACPP vs MAX7651ECB
MAX1202ACPP vs MAX7651CCB
MAX1202ACPP vs MAX71071+T
MAX1202ACPP vs MAX71071+
MAX1202ACPP vs MAX22531AAP+
MAX1202ACPP vs MAX22530AWE+
MAX1202ACPP vs MAX199BEWI+
MAX1202ACPP vs MAX199BEWI
MAX1202ACPP vs MAX199BENI
MAX1202ACPP vs MAX199BEAI+
MAX1202ACPP vs MAX199BEAI
MAX1202ACPP vs MAX199BCWI
MAX1202ACPP vs MAX199AEWI
MAX1202ACPP vs MAX199AENI
MAX1202ACPP vs MAX199AEAI
MAX1202ACPP vs MAX199ACWI
MAX1202ACPP vs MAX199ACNI
MAX1202ACPP vs MAX199ACAI
MAX1202ACPP vs MAX198BEWI
MAX1202ACPP vs MAX198BENI
MAX1202ACPP vs MAX198BEAI
MAX1202ACPP vs MAX198BCAI
MAX1202ACPP vs MAX198AEWI
MAX1202ACPP vs MAX198AENI
MAX1202ACPP vs MAX198AEAI
MAX1202ACPP vs MAX198ACWI
MAX1202ACPP vs MAX198ACNI
MAX1202ACPP vs MAX198ACAI
MAX1202ACPP vs MAX197AENI
MAX1202ACPP vs MAX19777AZA+T
MAX1202ACPP vs MAX19777AZA+
MAX1202ACPP vs MAX196BEWI
MAX1202ACPP vs MAX196BENI
MAX1202ACPP vs MAX196AENI
MAX1202ACPP vs MAX196AEAI
MAX1202ACPP vs MAX196ACNI
MAX1202ACPP vs MAX196ACAI
MAX1202ACPP vs MAX195BEWE+T
MAX1202ACPP vs MAX195BEWE+
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.