Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX113ENG
MAX113ENG
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 8BIT FLASH 24DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX113ENG Datasheet
History Price: Obsolete
In Stock: 2880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX113ENG Specification
Specification
Part No
MAX113ENG
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
8
Sampling Rate (Per Second)
400k
Number of Inputs
4
Input Type
Single Ended
Data Interface
Parallel
Configuration
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
Flash
Reference Type
External
Voltage - Supply, Analog
3V ~ 3.6V
Voltage - Supply, Digital
3V ~ 3.6V
Features
Selectable Address
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
24-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
Mounting Type
Through Hole
MAX113ENG PDF Datasheet
MAX113ENG Datasheet
Click and Download: MAX113ENG Datasheet
MAX113ENG Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX113ENG Compare Parts
MAX113ENG vs MAX7652CCB
MAX113ENG vs MAX7651ECB
MAX113ENG vs MAX7651CCB
MAX113ENG vs MAX71071+T
MAX113ENG vs MAX71071+
MAX113ENG vs MAX22531AAP+
MAX113ENG vs MAX22530AWE+
MAX113ENG vs MAX199BEWI+
MAX113ENG vs MAX199BEWI
MAX113ENG vs MAX199BENI
MAX113ENG vs MAX199BEAI+
MAX113ENG vs MAX199BEAI
MAX113ENG vs MAX199BCWI
MAX113ENG vs MAX199AEWI
MAX113ENG vs MAX199AENI
MAX113ENG vs MAX199AEAI
MAX113ENG vs MAX199ACWI
MAX113ENG vs MAX199ACNI
MAX113ENG vs MAX199ACAI
MAX113ENG vs MAX198BEWI
MAX113ENG vs MAX198BENI
MAX113ENG vs MAX198BEAI
MAX113ENG vs MAX198BCAI
MAX113ENG vs MAX198AEWI
MAX113ENG vs MAX198AENI
MAX113ENG vs MAX198AEAI
MAX113ENG vs MAX198ACWI
MAX113ENG vs MAX198ACNI
MAX113ENG vs MAX198ACAI
MAX113ENG vs MAX197AENI
MAX113ENG vs MAX19777AZA+T
MAX113ENG vs MAX19777AZA+
MAX113ENG vs MAX196BEWI
MAX113ENG vs MAX196BENI
MAX113ENG vs MAX196AENI
MAX113ENG vs MAX196AEAI
MAX113ENG vs MAX196ACNI
MAX113ENG vs MAX196ACAI
MAX113ENG vs MAX195BEWE+T
MAX113ENG vs MAX195BEWE+
Customer Reviews
4.95 out of 5.00 stars from 102 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.