Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX1112CAP
MAX1112CAP
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
ADC, SUCCESSIVE APPROXIMATION, 8
Manufacturer:
Maxim Integrated
Datasheet:
MAX1112CAP Datasheet
History Price: $4.40000
In Stock: 15760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1112CAP Specification
Specification
Part No
MAX1112CAP
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
-
Sampling Rate (Per Second)
-
Number of Inputs
-
Input Type
-
Data Interface
-
Configuration
-
Ratio - S/H:ADC
-
Number of A/D Converters
-
Architecture
-
Reference Type
-
Voltage - Supply, Analog
-
Voltage - Supply, Digital
-
Features
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
Mounting Type
-
MAX1112CAP PDF Datasheet
MAX1112CAP Datasheet
Click and Download: MAX1112CAP Datasheet
MAX1112CAP Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1112CAP Compare Parts
MAX1112CAP vs MAX7652CCB
MAX1112CAP vs MAX7651ECB
MAX1112CAP vs MAX7651CCB
MAX1112CAP vs MAX71071+T
MAX1112CAP vs MAX71071+
MAX1112CAP vs MAX22531AAP+
MAX1112CAP vs MAX22530AWE+
MAX1112CAP vs MAX199BEWI+
MAX1112CAP vs MAX199BEWI
MAX1112CAP vs MAX199BENI
MAX1112CAP vs MAX199BEAI+
MAX1112CAP vs MAX199BEAI
MAX1112CAP vs MAX199BCWI
MAX1112CAP vs MAX199AEWI
MAX1112CAP vs MAX199AENI
MAX1112CAP vs MAX199AEAI
MAX1112CAP vs MAX199ACWI
MAX1112CAP vs MAX199ACNI
MAX1112CAP vs MAX199ACAI
MAX1112CAP vs MAX198BEWI
MAX1112CAP vs MAX198BENI
MAX1112CAP vs MAX198BEAI
MAX1112CAP vs MAX198BCAI
MAX1112CAP vs MAX198AEWI
MAX1112CAP vs MAX198AENI
MAX1112CAP vs MAX198AEAI
MAX1112CAP vs MAX198ACWI
MAX1112CAP vs MAX198ACNI
MAX1112CAP vs MAX198ACAI
MAX1112CAP vs MAX197AENI
MAX1112CAP vs MAX19777AZA+T
MAX1112CAP vs MAX19777AZA+
MAX1112CAP vs MAX196BEWI
MAX1112CAP vs MAX196BENI
MAX1112CAP vs MAX196AENI
MAX1112CAP vs MAX196AEAI
MAX1112CAP vs MAX196ACNI
MAX1112CAP vs MAX196ACAI
MAX1112CAP vs MAX195BEWE+T
MAX1112CAP vs MAX195BEWE+
Customer Reviews
4.95 out of 5.00 stars from 188 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.