Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX110BCPE
MAX110BCPE
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 14BIT SIGMA-DELTA 16DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX110BCPE Datasheet
History Price: Obsolete
In Stock: 5840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX110BCPE Specification
Specification
Part No
MAX110BCPE
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
14
Sampling Rate (Per Second)
50
Number of Inputs
2
Input Type
Differential
Data Interface
SPI
Configuration
MUX-ADC
Ratio - S/H:ADC
-
Number of A/D Converters
1
Architecture
Sigma-Delta
Reference Type
External
Voltage - Supply, Analog
?V
Voltage - Supply, Digital
?V
Features
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
Mounting Type
Through Hole
MAX110BCPE PDF Datasheet
MAX110BCPE Datasheet
Click and Download: MAX110BCPE Datasheet
MAX110BCPE Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX110BCPE Compare Parts
MAX110BCPE vs MAX7652CCB
MAX110BCPE vs MAX7651ECB
MAX110BCPE vs MAX7651CCB
MAX110BCPE vs MAX71071+T
MAX110BCPE vs MAX71071+
MAX110BCPE vs MAX22531AAP+
MAX110BCPE vs MAX22530AWE+
MAX110BCPE vs MAX199BEWI+
MAX110BCPE vs MAX199BEWI
MAX110BCPE vs MAX199BENI
MAX110BCPE vs MAX199BEAI+
MAX110BCPE vs MAX199BEAI
MAX110BCPE vs MAX199BCWI
MAX110BCPE vs MAX199AEWI
MAX110BCPE vs MAX199AENI
MAX110BCPE vs MAX199AEAI
MAX110BCPE vs MAX199ACWI
MAX110BCPE vs MAX199ACNI
MAX110BCPE vs MAX199ACAI
MAX110BCPE vs MAX198BEWI
MAX110BCPE vs MAX198BENI
MAX110BCPE vs MAX198BEAI
MAX110BCPE vs MAX198BCAI
MAX110BCPE vs MAX198AEWI
MAX110BCPE vs MAX198AENI
MAX110BCPE vs MAX198AEAI
MAX110BCPE vs MAX198ACWI
MAX110BCPE vs MAX198ACNI
MAX110BCPE vs MAX198ACAI
MAX110BCPE vs MAX197AENI
MAX110BCPE vs MAX19777AZA+T
MAX110BCPE vs MAX19777AZA+
MAX110BCPE vs MAX196BEWI
MAX110BCPE vs MAX196BENI
MAX110BCPE vs MAX196AENI
MAX110BCPE vs MAX196AEAI
MAX110BCPE vs MAX196ACNI
MAX110BCPE vs MAX196ACAI
MAX110BCPE vs MAX195BEWE+T
MAX110BCPE vs MAX195BEWE+
Customer Reviews
4.95 out of 5.00 stars from 164 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.