Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX1091BEEI
MAX1091BEEI
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
8-CHANNEL, 10-BIT ADC
Manufacturer:
Maxim Integrated
Datasheet:
MAX1091BEEI Datasheet
History Price: $8.46000
In Stock: 44640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1091BEEI Specification
Specification
Part No
MAX1091BEEI
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
10
Sampling Rate (Per Second)
250k
Number of Inputs
4, 8
Input Type
Pseudo-Differential, Single Ended
Data Interface
Parallel
Configuration
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
Voltage - Supply, Digital
1.8V ~ 3.9V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
28-QSOP
Mounting Type
Surface Mount
MAX1091BEEI PDF Datasheet
MAX1091BEEI Datasheet
Click and Download: MAX1091BEEI Datasheet
MAX1091BEEI Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1091BEEI Compare Parts
MAX1091BEEI vs MAX7652CCB
MAX1091BEEI vs MAX7651ECB
MAX1091BEEI vs MAX7651CCB
MAX1091BEEI vs MAX71071+T
MAX1091BEEI vs MAX71071+
MAX1091BEEI vs MAX22531AAP+
MAX1091BEEI vs MAX22530AWE+
MAX1091BEEI vs MAX199BEWI+
MAX1091BEEI vs MAX199BEWI
MAX1091BEEI vs MAX199BENI
MAX1091BEEI vs MAX199BEAI+
MAX1091BEEI vs MAX199BEAI
MAX1091BEEI vs MAX199BCWI
MAX1091BEEI vs MAX199AEWI
MAX1091BEEI vs MAX199AENI
MAX1091BEEI vs MAX199AEAI
MAX1091BEEI vs MAX199ACWI
MAX1091BEEI vs MAX199ACNI
MAX1091BEEI vs MAX199ACAI
MAX1091BEEI vs MAX198BEWI
MAX1091BEEI vs MAX198BENI
MAX1091BEEI vs MAX198BEAI
MAX1091BEEI vs MAX198BCAI
MAX1091BEEI vs MAX198AEWI
MAX1091BEEI vs MAX198AENI
MAX1091BEEI vs MAX198AEAI
MAX1091BEEI vs MAX198ACWI
MAX1091BEEI vs MAX198ACNI
MAX1091BEEI vs MAX198ACAI
MAX1091BEEI vs MAX197AENI
MAX1091BEEI vs MAX19777AZA+T
MAX1091BEEI vs MAX19777AZA+
MAX1091BEEI vs MAX196BEWI
MAX1091BEEI vs MAX196BENI
MAX1091BEEI vs MAX196AENI
MAX1091BEEI vs MAX196AEAI
MAX1091BEEI vs MAX196ACNI
MAX1091BEEI vs MAX196ACAI
MAX1091BEEI vs MAX195BEWE+T
MAX1091BEEI vs MAX195BEWE+
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.