Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Maxim Integrated DS87C520-ECL+
DS87C520-ECL+
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT 16KB OTP 44TQFP
Manufacturer:
Maxim Integrated
Datasheet:
DS87C520-ECL+ Datasheet
History Price: $50.55000
In Stock: 33040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DS87C520-ECL+ Specification
Specification
Part No
DS87C520-ECL+
Category
Embedded - Microcontrollers
Manufacturer
Maxim Integrated
Series
87C
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8051
Core Size
8-Bit
Speed
33MHz
Connectivity
EBI/EMI, SIO, UART/USART
Peripherals
Power-Fail Reset, WDT
Number of I/O
32
Program Memory Size
16KB (16K x 8)
Program Memory Type
OTP
EEPROM Size
-
RAM Size
1K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
-
Oscillator Type
External
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-TQFP
Supplier Device Package
44-TQFP (10x10)
DS87C520-ECL+ PDF Datasheet
DS87C520-ECL+ Datasheet
Click and Download: DS87C520-ECL+ Datasheet
DS87C520-ECL+ Related Parts
DS80C310+FCG
Maxim Integrated
IC MCU 8BIT ROMLESS 44TQFP
DS80C310-ECG
Maxim Integrated
IC MCU 8BIT ROMLESS 44TQFP
DS80C310-ECG+
Maxim Integrated
IC MCU 8BIT ROMLESS 44TQFP
DS80C310-FCG
Maxim Integrated
IC MCU 8BIT ROMLESS 44TQFP
DS80C310-FCG+
Maxim Integrated
IC MCU 8BIT ROMLESS 44TQFP
DS80C310-MCG
Maxim Integrated
IC MCU 8BIT ROMLESS 40DIP
DS80C310-MCG+
Maxim Integrated
IC MCU 8BIT ROMLESS 40DIP
DS80C310-QCG
Maxim Integrated
IC MCU 8BIT ROMLESS 44PLCC
DS80C310-QCG+
Maxim Integrated
IC MCU 8BIT ROMLESS 44PLCC
DS80C310-QCG+T&R
Maxim Integrated
IC MCU 8BIT ROMLESS 44PLCC
DS80C310-QCG/T&R
Maxim Integrated
IC MCU 8BIT ROMLESS 44PLCC
DS80C310-QNG
Maxim Integrated
IC MCU 8BIT ROMLESS 44PLCC
DS87C520-ECL+ Compare Parts
DS87C520-ECL+ vs DS89C450-QNL
DS87C520-ECL+ vs DS89C450-QNG+
DS87C520-ECL+ vs DS89C450-QNG
DS87C520-ECL+ vs DS89C450-MNL+
DS87C520-ECL+ vs DS89C450-MNL
DS87C520-ECL+ vs DS89C450-MNG+
DS87C520-ECL+ vs DS89C450-MNG
DS87C520-ECL+ vs DS89C450-ENL+
DS87C520-ECL+ vs DS89C450-ENL
DS87C520-ECL+ vs DS89C450-ENG+
DS87C520-ECL+ vs DS89C450-ENG
DS87C520-ECL+ vs DS89C440-QNL
DS87C520-ECL+ vs DS89C440-QNG
DS87C520-ECL+ vs DS89C440-MNL+
DS87C520-ECL+ vs DS89C440-MNL
DS87C520-ECL+ vs DS89C440-MNG
DS87C520-ECL+ vs DS89C440-ENL
DS87C520-ECL+ vs DS89C440-ENG
DS87C520-ECL+ vs DS89C430-QNL+
DS87C520-ECL+ vs DS89C430-QNL
DS87C520-ECL+ vs DS89C430-QNG+
DS87C520-ECL+ vs DS89C430-QNG
DS87C520-ECL+ vs DS89C430-MNL+
DS87C520-ECL+ vs DS89C430-MNL
DS87C520-ECL+ vs DS89C430-MNG+
DS87C520-ECL+ vs DS89C430-MNG
DS87C520-ECL+ vs DS89C430-ENL+
DS87C520-ECL+ vs DS89C430-ENL
DS87C520-ECL+ vs DS89C430-ENG+
DS87C520-ECL+ vs DS89C430-ENG
DS87C520-ECL+ vs DS89C420-QNL
DS87C520-ECL+ vs DS89C420-QNG
DS87C520-ECL+ vs DS89C420-QCL
DS87C520-ECL+ vs DS89C420-MNL
DS87C520-ECL+ vs DS89C420-MCS
DS87C520-ECL+ vs DS89C420-MCL
DS87C520-ECL+ vs DS89C420-ENL
DS87C520-ECL+ vs DS89C420-ENG
DS87C520-ECL+ vs DS89C420-ECS
DS87C520-ECL+ vs DS89C420-ECL
Customer Reviews
4.95 out of 5.00 stars from 154 customer reviews from all over the world
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top