☰
DS3903E
DS3903E
Obsolete
Description:  IC DGTL POT 10K/90KOHM 20TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   DS3903E Datasheet
History Price: Obsolete
In Stock: 43200
DS3903E Specification
Specification
Part No
DS3903E
Category
Data Acquisition - Digital Potentiometers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Taper
Linear
Configuration
Potentiometer
Number of Circuits
3
Number of Taps
128
Resistance (Ohms)
10k, 90k
Interface
I2C
Memory Type
Non-Volatile
Voltage - Supply
2.7V ~ 5.5V
Features
Selectable Address
Tolerance
?0%
Temperature Coefficient (Typ)
?00ppm/ ℃
Mounting Type
Surface Mount
Supplier Device Package
20-TSSOP
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Operating Temperature
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
250
DS3903E PDF Datasheet
DS3903E Related Parts
DS3501U+
DS3501U+
Maxim Integrated
IC DGTL POT 10KOHM 128TAP 10UMAX
DS3501U+H
DS3501U+H
Maxim Integrated
IC DGTL POT 10KOHM 128TAP 10UMAX
DS3501U+T&R
DS3501U+T&R
Maxim Integrated
IC DGTL POT 10KOHM 128TAP 10UMAX
DS3501U+T&R/C
DS3501U+T&R/C
Maxim Integrated
IC DGTL POT 10KOHM 128TAP 10UMAX
DS3501U+T&R/H
DS3501U+T&R/H
Maxim Integrated
IC DGTL POT 10KOHM 128TAP 10UMAX
DS3501U+TR/C
DS3501U+TR/C
Maxim Integrated
NV, I2C POT WITH TEMP SENSOR
DS3502U+
DS3502U+
Maxim Integrated
IC DGTL POT 10KOHM 128TAP 10UMAX
DS3502U+T&R
DS3502U+T&R
Maxim Integrated
IC DGTL POT 10KOHM 128TAP 10UMAX
DS3502U+T&R/C
DS3502U+T&R/C
Maxim Integrated
IC DGTL POT 10KOHM 128TAP 10UMAX
DS3503U+
DS3503U+
Maxim Integrated
IC DGTL POT 5KOHM 128TAP 10UMAX
DS3503U+TR
DS3503U+TR
Maxim Integrated
NV, I2C, STEPPER POTENTIOMETER
DS3901E+
DS3901E+
Maxim Integrated
IC DGT POT 20/30K/50KOHM 14TSSOP
DS3903E Compare Parts
  • DS3903E vs DS3930E+
  • DS3903E vs DS3930E
  • DS3903E vs DS3908N-001+
  • DS3903E vs DS3908N+T&R
  • DS3903E vs DS3906U+T&R
  • DS3903E vs DS3906U+
  • DS3903E vs DS3905U-020+T&R
  • DS3903E vs DS3905U-020+
  • DS3903E vs DS3905U-020
  • DS3903E vs DS3904U-020/TR
  • DS3903E vs DS3904U-020+T&R
  • DS3903E vs DS3904U-020+
  • DS3903E vs DS3904U-020
  • DS3903E vs DS3904U-010+T&R
  • DS3903E vs DS3904U-010+
  • DS3903E vs DS3903E-020/W
  • DS3903E vs DS3903E-020/T&R
  • DS3903E vs DS3903E-020+T&R
  • DS3903E vs DS3903E-020+
  • DS3903E vs DS3902U-530+T&R
  • DS3903E vs DS3902U-530+
  • DS3903E vs DS3902U-515+
  • DS3903E vs DS3901E+T&R
  • DS3903E vs DS3901E+
  • DS3903E vs DS3503U+TR
  • DS3903E vs DS3503U+
  • DS3903E vs DS3502U+T&R/C
  • DS3903E vs DS3502U+T&R
  • DS3903E vs DS3502U+
  • DS3903E vs DS3501U+TR/C
  • DS3903E vs DS3501U+T&R/H
  • DS3903E vs DS3501U+T&R/C
  • DS3903E vs DS3501U+T&R
  • DS3903E vs DS3501U+H
  • DS3903E vs DS3501U+
  • DS3903E vs DS3935ZGTL+T
  • DS3903E vs DS3935ZGTL+
  • DS3903E vs DS3902U-530/T&R
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)