☰
DS3134DK
DS3134DK
Obsolete
Description:  IC CHATEAU II/DS3134DK 256-BGA
Manufacturer:  Maxim Integrated
Datasheet:   DS3134DK Datasheet
History Price: Obsolete
In Stock: 29935
DS3134DK Specification
Specification
Part No
DS3134DK
Category
Interface - Controllers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
PCI
Function
Controller
Interface
E1, T1
Standards
-
Voltage - Supply
3V ~ 3.6V
Current - Supply
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
256-BGA
Supplier Device Package
256-PBGA (27x27)
DS3134DK PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 160 customer reviews from all over the world
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!