Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Maxim Integrated DS26334GA3
DS26334GA3
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 256CSBGA
Manufacturer:
Maxim Integrated
Datasheet:
DS26334GA3 Datasheet
History Price: Obsolete
In Stock: 45035
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DS26334GA3 Specification
Specification
Part No
DS26334GA3
Category
Interface - Telecom
Manufacturer
Maxim Integrated
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Line Interface Unit (LIU)
Interface
LIU
Number of Circuits
16
Voltage - Supply
3.135V ~ 3.465V
Current - Supply
500mA
Power (Watts)
-
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
256-LBGA, CSBGA
Supplier Device Package
256-CSBGA (17x17)
DS26334GA3 PDF Datasheet
DS26334GA3 Datasheet
Click and Download: DS26334GA3 Datasheet
DS26334GA3 Related Parts
DS21348G
Maxim Integrated
IC TELECOM INTERFACE 49CSBGA
DS21348G+
Maxim Integrated
IC TELECOM INTERFACE 49CSBGA
DS21348GN
Maxim Integrated
IC TELECOM INTERFACE 49CSBGA
DS21348GN+
Maxim Integrated
IC TELECOM INTERFACE 49CSBGA
DS21348T
Maxim Integrated
IC TELECOM INTERFACE 44TQFP
DS21348T+
Maxim Integrated
IC TELECOM INTERFACE 44TQFP
DS21348TB
Maxim Integrated
3.3V E1/T1/J1 LINE INTERFACE
DS21348TN
Maxim Integrated
IC TELECOM INTERFACE 44TQFP
DS21348TN+
Maxim Integrated
IC TELECOM INTERFACE 44TQFP
DS21349Q
Maxim Integrated
IC TELECOM INTERFACE 28PLCC
DS21349Q+
Maxim Integrated
IC LIU T1/J1 3.3V 28-PLCC
DS21349Q+T&R
Maxim Integrated
IC TELECOM INTERFACE 28PLCC
DS26334GA3 Compare Parts
DS26334GA3 vs DS2733E+
DS26334GA3 vs DS26528GNA4
DS26334GA3 vs DS26524GNA5+
DS26334GA3 vs DS26524GNA5
DS26334GA3 vs DS26524GN+
DS26334GA3 vs DS26524GN
DS26334GA3 vs DS26524GA5+
DS26334GA3 vs DS26524GA5
DS26334GA3 vs DS26524GA4
DS26334GA3 vs DS26524G+
DS26334GA3 vs DS26524G
DS26334GA3 vs DS26521LN+
DS26334GA3 vs DS26521L+
DS26334GA3 vs DS26504LNB2+
DS26334GA3 vs DS26504LN+T&R
DS26334GA3 vs DS26504LN+
DS26334GA3 vs DS26504L+
DS26334GA3 vs DS26504L
DS26334GA3 vs DS26503LN
DS26334GA3 vs DS26502L
DS26334GA3 vs DS26401NA2+
DS26334GA3 vs DS26401NA2
DS26334GA3 vs DS26401N+
DS26334GA3 vs DS26401A2+
DS26334GA3 vs DS26401A2
DS26334GA3 vs DS26401+
DS26334GA3 vs DS26401
DS26334GA3 vs DS26334GNA3+
DS26334GA3 vs DS26334GNA3
DS26334GA3 vs DS26334GNA2+
DS26334GA3 vs DS26334GN+
DS26334GA3 vs DS26334GN
DS26334GA3 vs DS26334GA3+
DS26334GA3 vs DS26334GA2+
DS26334GA3 vs DS26334G+
DS26334GA3 vs DS26334G
DS26334GA3 vs DS26324GNA3+
DS26334GA3 vs DS26324GNA3
DS26334GA3 vs DS26324GNA2+
DS26334GA3 vs DS26324GNA2
Customer Reviews
4.95 out of 5.00 stars from 100 customer reviews from all over the world
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much